The Series 61 formica cleanroom tables are designed for use in cleanrooms of Class 100,000 to Class 10. The Series 61 cleanroom tables heavy-duty design and quality construction will provide, under normal conditions, many years of reliable service. The interior 1-1/8 inch wood core is covered on all surfaces with a high-pressure plastic laminate, creating a table that resists corrosion and is free from particulate generation. The Series 61 cleanroom tables work surface is mounted on a stainless steel support frame with square tubular steel support legs and an adjustable leg-leveling glide. The Series 61 cleanroom tables unit is shipped knocked-down and easily re-assembles. The Series 61 cleanroom tables standard model is manufactured in white. Special order colors are quoted upon request.
Features of Cleanroom Tables
Stainless steel support frame Compatible with cleanrooms Class 100,000 to Class 10 Common sizes in stock for immediate shipping Static dissipative models available
The Series 61 formica cleanroom tables are designed for use in cleanrooms of Class 100,000 to Class 10. The Series 61 cleanroom tables heavy-duty design and quality construction will provide, under normal conditions, many years of reliable service. The interior 1-1/8 inch wood core is covered on all surfaces with a high-pressure plastic laminate, creating a table that resists corrosion and is free from particulate generation. The Series 61 cleanroom tables work surface is mounted on a stainless steel support frame with square tubular steel support legs and an adjustable leg-leveling glide. The Series 61 cleanroom tables unit is shipped knocked-down and easily re-assembles. The Series 61 cleanroom tables standard model is manufactured in white. Special order colors are quoted upon request.
Features of Cleanroom Tables
| | Stainless steel support frame |
| | Compatible with cleanrooms Class 100,000 to Class 10 |
| | Common sizes in stock for immediate shipping |
| | Static dissipative models available |