Siemens Analytical Products Datasheets for Volatile Organic Compounds (VOC) Analyzers
Volatile organic compound (VOC) analyzers are used to detect concentrations of heavy hydrocarbons in gas or liquid media.
Volatile Organic Compounds (VOC) Analyzers: Learn more
| Product Name | Notes |
|---|---|
| A reliable Sample Conditioning System (SCS) for an on-line process analyzer is a prerequisite for analyzer reliability. | |
| CALOMAT 62 is a thermal conductivity analyzer especially designed for applications in corrosive gases. This allows the concentration of gas components such as Cl2, HCl and NH3... | |
| For continuous measurement of hydrogen and noble gases, the thermal conductivity of the sample gas mixture is measured and used to calculate the concentration. Only binary gas mixtures can be... | |
| Gas analyzers with an FID (flame ionization detector) are well suited for the continuous total hydrocarbon measurement. In the first approach, the measuring result is proportional to the number of... | |
| Most frequently used for demanding applications, the OXYMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and... | |
| Most frequently used for demanding applications, the ULTRAMAT 6 must meet high standards with regard to reliability and measuring quality. This is guaranteed by modern electronics, ease of operation and... | |
| OXYMAT 64 can control the measurement of oxygen concentration in the smallest tracks, even down to the smallest measuring area of 0…10 ppm. This is for special interests in arrangements... | |
| SIPROCESS UV600 is an extractive UV gas analyzer that can simultaneously measure up to three components. It is a specialist for extremely selective NO measurement with small measuring ranges and... | |
| SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact... | |
| The "Combi-Analyzer" ULTRAMAT/OXYMAT 6 combines the features of the ULTRAMAT 6 and OXYMAT 6 in one analyzer in a 19" rack design. Most frequently used for demanding applications, the ULTRAMAT... | |
| The basic design of the diode laser gas analyzer LDS 6 enables further opportunities in process gas analytics and continuous emission monitoring. The major part of the benefits the in-situ... | |
| The OXYMAT 61 is an oxygen analyzer for standard applications. The OXYMAT 61 requires ambient air as its reference gas. This is supplied by a pump that is integrated into... | |
| This process gas chromatograph, which has resulted from decades of international experience and technology development, leads the industry in capability, flexibility and reliability. The Maxum edition II is used in... | |
| With its multi-component design with NDIR technology for the measurement of up to three IR active constituents and optional electrochemical cells for O2 and H2S measurement, the... |