Windows based voice mail system with unlimited mailboxes, 1000+ hours of messages and from 8 to 24 ports. Fully integrates with virtually every phone system that supports In-Band Signaling, Positive Disconnect and Blind Tranfers. Also supports supervised transfers and call screening.
Features:
- Automated attendant
- Message notification
- Fax capabilities: requires either a Class 2/2.0 Fax modem or Brooktrout TruFax cards; supports up to 4 fax modems or 12 TruFax ports
- Interactive Voice Response (IVR)
- LAN/WAN via TCP/IP access
- The Amanda Company software and a Microsoft Windows XP Pro operating system
- Unlimited mailboxes
- 1000+ hours message storage
Mailbox Features:
- 1000+ messages
- 7 personal greetings
- 29 personal mailing lists
- 10 message notification records
System Features:
- 733MHz Celeron
- 128MB Memory
- 10/100 on-board network adapter
- Sound card
- USB
- CD / Floppy
- Optical mouse
- Keyboard
- Wall mountable case
TelephoneStuff.com | |
---|---|
Product Category | Automated Voice Answering Systems |
Product Number | 52218 |
Product Name | Amanda Company Work.Group Windows Voice Mail System - PCI.. |