Omega Industrial Products Datasheets for Machine Guards
Machine guards provide a physical barrier between an operator and hazardous points on a machine to prevent accidental injury and provide protection from flying debris, contaminants and noise.
Machine Guards: Learn more
| Product Name | Notes |
|---|---|
| 30" Z-Guard™ (Set - Right Hand and Left Hand) The economy version of our highly successful Trak-shield overhead door guards. The Z Guard™ overhead door guards only attach to... | |
| 42" High Column Guard for 12"-14" Column (Set) The Omega Column GuardTM is designed to keep your facility secure from the potential catastrophic effects due to building column damage... | |
| 42" High Column Guard for 8"-10" Column (Set) The Omega Column GuardTM is designed to keep your facility secure from the potential catastrophic effects due to building column damage... | |
| The Omega Pipe Guards / Downspout Guards 4"-6" Wall Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 8"-10" Column Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 8"-10" Wall Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| Omega Floor Angle 4"X3"X1/2" Angle - 10 Foot Length Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Floor Angle 6"X4"X1/2" Angle - 10 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep... | |
| Omega Floor Angle 4"X3"X1/2" Angle - 5 Foot Length Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Floor Angle 6"X4"X1/2" Angle - 5 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep... | |
| Omega Corner-Shield - 48" Tall Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against... | |
| Omega Floor Angle 3"X3"X3/8" Angle - 10 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Floor Angle 3"X3"X3/8" Angle - 5 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Rack Guards 6"X26" (Set - Right Hand and Left Hand) Rack Guards with Heavy Duty design 1/2" steel with 10" radius ends to keep traffic away from critical rack... | |
| Omega Rack Guards 6"X42" (Set - Right Hand and Left Hand) Rack Guards with Heavy Duty design 1/2" steel with 10" radius ends to keep traffic away from critical rack... | |
| Omega Rack Upright Protector 3-1/2"X12" Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal... | |
| Omega Trak-Shield Overhead Door Guards™ - 48" Tall (Set - Right Hand and Left Hand) Protect overhead door tracks from forklift impact and damage and save overhead door repair... | |
| The Omega Pipe Guards / Downspout Guards 4"-6" Column Mount / 30" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 4"-6" Column Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 8"-10" Column Mount / 42" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 10" Wall or Floor Mount / 36" Tall - Extra Heavy Duty Made from 10" Heavy Duty Pipe (1/2" Wall Thickness) Designed to... | |
| Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal operation -Easy installation. -Protects against... | |
| Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. |