Omega Industrial Products Datasheets for Guardrails and Railings
Guardrails and railings are used as fall protection systems or to establish controlled access zones.
Guardrails and Railings: Learn more
| Product Name | Notes |
|---|---|
| 1" - 1'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. | |
| 1'1" - 2'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. | |
| 10' Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| 2'1" - 3'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. | |
| 3'1"- 4'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available... | |
| 30" Z-Guard™ (Set - Right Hand and Left Hand) The economy version of our highly successful Trak-shield overhead door guards. The Z Guard™ overhead door guards only attach to... | |
| 4'1"-5'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| 42" High Column Guard for 12"-14" Column (Set) The Omega Column GuardTM is designed to keep your facility secure from the potential catastrophic effects due to building column damage... | |
| 42" High Column Guard for 8"-10" Column (Set) The Omega Column GuardTM is designed to keep your facility secure from the potential catastrophic effects due to building column damage... | |
| 5'1"-6'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| 6'1"-7'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| 7'1"-8'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| 8'1"- 9'0" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available... | |
| 9'1"-9'11" Safety Barrier Guard Rail Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| The Omega Pipe Guards / Downspout Guards 4"-6" Wall Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 8"-10" Column Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 8"-10" Wall Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| Corner Post Handrail Corner Post 42' High Surface Mount - 2 Horizontal Rail System Internal mechanical splice for assembly of horizontals included with posts. Expansion anchors to mount posts on... | |
| Crush Plate Plate to mount posts to open surfaces such as Floor Grating. | |
| Double Guardrail Mounting Post - 44" Offset Corner Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant... | |
| Double Guardrail Mounting Post - 44" Offset Perimeter Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant... | |
| Double Guardrail Mounting Post - 44" Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available... | |
| End Post Handrail End Post 42' High Surface Mount - 2 Horizontal Rail System Internal mechanical splice for assembly of horizontals included with posts. Expansion anchors to mount posts on... | |
| Guardrail Bracket - 45 Degree Angle Allows you to mount a Guard Rail at 45 degrees only utilizing one common post. Heavy duty construction for superior strength and long term... | |
| Guardrail Bracket - Inside Corner Allows you to mount a Guard Rail to an inside corner only utilizing one common post. Heavy duty construction for superior strength and long term... | |
| Guardrail Corner Cap This closure cap offers a smooth transition at the corners and offers a pleasing appearance. This piece fits over the rail and post at the corners using... | |
| Guardrail Mounting Post - 18" Offset Corner Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. | |
| Guardrail Mounting Post - 18" Offset Perimeter Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. | |
| Guardrail Mounting Post - 18" Safeguard your workplace from injuries and accidents caused by moving vehicles. Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Available in... | |
| Handrail - Horizontal Rail 0'-3' Handrail horizontal 36" long. Can be cut to size on site for custom post placement. Picture shows horizontal mounted to two end posts. All hardware... | |
| Handrail - Horizontal Rail 120" Handrail horizontal 120" long. Can be cut to size on site for custom post placement. Picture shows horizontal mounted to two end posts. All hardware... | |
| Handrail - Horizontal Rail 3'-5' Handrail horizontal 60" long. Can be cut to size on site for custom post placement. Picture shows horizontal mounted to two end posts. All hardware... | |
| Handrail - Horizontal Rail 64.5' Handrail horizontal cut to size to space the posts 6 foot on center. (Recommended maximum spacing is 6 foot on center) Picture shows horizontal mounted... | |
| In Line Post Handrail In Line Post 42' High Surface Mount - 2 Horizontal Rail System Internal mechanical splice for assembly of horizontals included with posts. Expansion anchors to mount... | |
| Kick Plate - 120" Handrail Kick Plate 120" long. Can be cut to size on site for custom post placement. All hardware is included. Attractive, highly visible OSHA Approved -... | |
| Omega Floor Angle 4"X3"X1/2" Angle - 10 Foot Length Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Floor Angle 6"X4"X1/2" Angle - 10 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep... | |
| Omega Floor Angle 4"X3"X1/2" Angle - 5 Foot Length Floor Angle with Heavy Duty 1/2" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Floor Angle 6"X4"X1/2" Angle - 5 Foot Length (Also used for fillers between Rack Guards OM7026 and OM7042) Floor Angle with Heavy Duty 1/2" thick steel angle to keep... | |
| Omega Corner-Shield - 48" Tall Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against... | |
| Omega Floor Angle 3"X3"X3/8" Angle - 10 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Floor Angle 3"X3"X3/8" Angle - 5 Foot Length Floor Angle with Heavy Duty 3/8" thick steel angle to keep traffic away from critical rack supports or machinery. Will cut... | |
| Omega Guardrail Inline Rail Bracket Allows you to mount a Guard Rail inside the posts. Heavy duty construction for superior strength and long term reliability. Modular construction with standard components... | |
| Omega Overhead Door Guards System- Goal Post Door Guard Protect overhead door from forklift impact and damage and save overhead door repair costs. Only Omega Trak-Shield Door Guards offer you... | |
| Omega Rack Guards 6"X26" (Set - Right Hand and Left Hand) Rack Guards with Heavy Duty design 1/2" steel with 10" radius ends to keep traffic away from critical rack... | |
| Omega Rack Guards 6"X42" (Set - Right Hand and Left Hand) Rack Guards with Heavy Duty design 1/2" steel with 10" radius ends to keep traffic away from critical rack... | |
| Omega Rack Upright Protector 3-1/2"X12" Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal... | |
| Omega Trak-Shield Overhead Door Guards™ - 48" Tall (Set - Right Hand and Left Hand) Protect overhead door tracks from forklift impact and damage and save overhead door repair... | |
| Removable Double Guardrail Gate Assembly Omega's Removable Rail design offers the greatest amount of flexibility without compromising the overall strength of the Omega Barrier System. The cane bolt pin can... | |
| Removable Double Guardrail Lift Out Assembly Omega's Removable Rail design offers the greatest amount of flexibility without compromising the overall strength of the Omega Barrier System. Rails slide out from... | |
| Removable Guardrail Gate Assembly Omega's Removable Rail design offers the greatest amount of flexibility without compromising the overall strength of the Omega Barrier System. The cane bolt pin can be... | |
| Removable Guardrail Lift Out Assembly Omega's Removable Rail design offers the greatest amount of flexibility without compromising the overall strength of the Omega Barrier System. Rails slide out from the... | |
| Swing Gate - Double Handrail - Double Swing Gate Assembly 42' High Surface Mount - 2 Horizontal Rail System Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. | |
| Swing Gate - Single Handrail - Single Swing Gate Assembly 42' High Surface Mount - 2 Horizontal Rail System Attractive, highly visible OSHA Approved - OMEGA Traffic Safety Yellow finish. | |
| The Omega Pipe Guards / Downspout Guards 4"-6" Column Mount / 30" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 4"-6" Column Mount / 36" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 8"-10" Column Mount / 42" Tall Designed to eliminate damage to your plumbing, mechanical and electrical equipment mounted to building columns and facility... | |
| The Omega Pipe Guards / Downspout Guards 10" Wall or Floor Mount / 36" Tall - Extra Heavy Duty Made from 10" Heavy Duty Pipe (1/2" Wall Thickness) Designed to... | |
| Wrap Around Flair This piece is optional. The Wrap-Around Flair is essentially an end cap. It wraps around 180 degrees and offers an attractive termination at the end of a... | |
| Protect cables from forklift impact and damage. Provides maximum protection. Only Omega Post-Shield offers your company these six advantages: -Provides maximum without interfering with normal operation -Easy installation. -Protects against... | |
| Protect corners from forklift impact and damage. Provides maximum corner protection. Anchors to the floor for easy installation. Heavy-duty, low profile design to protect against front and side forklift impacts. |