Cleaner's Supply, Inc. Datasheets for Zippers
Zippers are temporary fasteners consisting of two strips of fabric each with tens or hundreds of specially shaped plastic or metal teeth. A slider joins the two sides by pushing the teeth together as it rides along the two sets of teeth.
Zippers: Learn more
| Product Name | Notes |
|---|---|
| Heavyweight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Available in 5 colors. Use color chart for color verifying. Actual Zipper length is 20". | |
| Heavyweight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Available in all 26 colors. Actual Zipper length is 24". Please note: actual color may vary... | |
| Heavyweight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Available in all 26 colors. Actual Zipper length is 30". Please note: actual color may vary... | |
| Heavyweight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Please note actual color may vary slightly from catalog due to computer variances. Available in Beige... | |
| Heavyweight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Sold Individually. Please note actual color may vary slightly from catalog due to printing variances. Actual... | |
| Heavyweight with open bottom and two auto-lock sliders that allow zipper to be open from top or bottom. Molded teeth, slider and tape colors match. Actual Zipper length is 24". | |
| Heavyweight with open bottom and two auto-lock sliders that allow zipper to be open from top or bottom. Molded teeth, slider and tape colors match. Actual Zipper length is 36". | |
| Heavyweight with open bottom and two auto-lock sliders that allow zipper to be open from top or bottom. Molded teeth, slider and tape colors match. Actual Zipper length is 48". | |
| Heavyweight with open bottom and two auto-lock sliders that allow zipper to be open from top or bottom. Molded teeth, slider and tape colors match. Available in all 26 colors. | |
| Heavyweight with separating bottom and two pulls on both sides of slider. Molded teeth, slider and tape colors match. Available in Army Green (AG), Black (BK), Medium Gray (MG), White... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 14â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 16â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 18â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 20â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 22â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 24â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 30â. Sold individually. Please note: actual color may vary from picture... | |
| Lightweight with open bottom and auto-lock slider. Molded plastic teeth, slider and tape colors match. Actual zipper length is 36â. Sold individually. Please note: actual color may vary from picture... | |
| Medium-weight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Actual Zipper length is 20". Please note: actual color may vary from picture due to computer... | |
| Medium-weight with open bottom and auto-lock slider. Molded teeth, slider and tape colors match. Actual Zipper length is 22". Please note: actual color may vary from picture due to computer... | |
| Medium-weight with open bottom and two auto-lock sliders that allow zipper to open from top or bottom. Molded teeth, slider and tape colors match. Available in all 26 colors. Actual... | |
| Now make zippers any length you need. Simply trim chain to the size you need and add stops on each end. Includes 12 zipper pulls. 108" Actual color not shown. | |
| Now make zippers any length you need. Simply trim chain to the size you need and add stops on each end. Includes 12 zipper pulls. 108" | |
| Now make zippers any length you need. Simply trim chain to the size you need and add stops on each end. Includes 12 zipper pulls. 162" Actual color not shown. | |
| Now make zippers any length you need. Simply trim chain to the size you need and add stops on each end. Includes 12 zipper pulls. 162" | |
| Now make zippers any length you need. Simply trim chain to the size you need and add stops on each end. Includes 12 zipper pulls. 197" Actual color not shown. | |
| Now make zippers any length you need. Simply trim chain to the size you need and add stops on each end. Includes 12 zipper pulls. 197" | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 25 colors. Actual zipper length is 30â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors plus Bridal Ivory. Actual zipper length is 22â. Sold... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors plus Bridal Ivory. Actual zipper length is 24â. Sold... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 11â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 14â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 18â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 20â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 5â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 7â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 9â. Sold individually. Please note:... | |
| Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in all 25 colors plus Bridal Ivory. Actual zipper length is 22â. |
| << Prev | Next >> |