Cleaner's Supply, Inc. Datasheets for Zippers

Zippers are temporary fasteners consisting of two strips of fabric each with tens or hundreds of specially shaped plastic or metal teeth. A slider joins the two sides by pushing the teeth together as it rides along the two sets of teeth.
Zippers: Learn more

Page: 1 2 3 4 5
Product Name Notes
Beige Colored Zipper chain with Gold colored teeth. 150 yards. Easy to use just cut at the size you need! This is a one-way chain that uses a one-way slider.
Black Colored Zipper chain with Gold colored teeth. 150 yards. Easy to use just cut at the size you need! This is a one-way chain that uses a one-way slider.
Comes with closed bottom and two sliders, gold teeth and auto-lock slider. Available in Beige (BE), Black (BK), Dark Gray (DG), Medium Blue (MB), Medium Brown (MBR), Medium Gray (MG),...
Comes with closed bottom and two sliders, gold teeth and auto-lock slider. Available in Beige (BE), Black (BK), Dark Grey (DG), Medium Blue (MB), Medium Brown (MBR), Medium Grey (MG),...
Dark Brown Colored Zipper chain with Gold colored teeth. 150 yards. Easy to use just cut at the size you need! This is a one-way chain that uses a one-way...
Medium-weight with separating bottom and two pulls on both sides of the slider. Actual Zipper length is 72". Zippers are sold individually. Please note: actual color may vary from picture...
Medium-weight, one slider that can flip to other side. Open bottom, gold teeth with auto-lock slider. Available in Beige (BE), Black (BK), Medium Blue (MB), Medium Brown (MBR), Medium Gray...
Medium-weight, two way zippers can be opened from the top or bottom. With auto lock slider and gold teeth. Available in all 26 colors. Actual length 26". Please note: actual...
Medium-weight, two way zippers can be opened from the top or bottom. With auto lock slider and gold teeth. Available in all 26 colors. Actual length 30". Please note: actual...
Medium-weight, two way zippers can be opened from the top or bottom. With auto lock slider and gold teeth. Available in all 26 colors. Actual length 36". Please note: actual...
Natural Colored Zipper chain with Gold colored teeth. 150 yards. Easy to use just cut at the size you need! This is a one-way chain that uses a one-way slider.
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on denim. Available in 25 colors. Actual zipper length is 3â. Sold individually. Please note: actual color may vary...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on denim. Available in 9 colors. Actual zipper length is 4â. Sold individually. Please note: actual color may vary...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on denim. Available in 9 colors. Actual zipper length is 5â. Sold individually. Please note: actual color may vary...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on denim. Available in all 26 colors. Actual zipper length is 6â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on denim. Available in all 26 colors. Actual zipper length is 7â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on denim. Available in all 26 colors. Actual zipper length is 9â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in 25 colors. Actual zipper length is 60â. Zippers are sold individually, price reflects price per...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 14â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 16â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 18â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 20â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 22â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 24â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 26â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 28â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 30â. Please note: actual color may vary from...
Our Zippers feature brass teeth and self-locking sliders. Ideal for use on jackets. Available in all 26 colors. Actual zipper length is 36â. Please note: actual color may vary from...
Our Zippers feature invisible nylon teeth and self-locking sliders. Ideal for use on all pants and skirts. Available in 26 colors. Actual zipper length is 11â. Sold individually. Please note:...

<< Prev Next >>