OpenText Datasheets for Protocol Stack Software
Protocol stack software is a set of hierarchical network protocols that manage the flow of data in communication systems. Each protocol in the stack or suite supports the protocol above it and uses the one below it. TCP/IP is an example of a stack.
Protocol Stack Software: Learn more
| Product Name | Notes |
|---|---|
| Exceed PowerSuite is a complete connectivity solution that provides users with everything they need to access applications and data on remote hosts. It includes an OpenGL enabled PC X server,... | |
| Open Text HostExplorer provides the fastest and most reliable terminal emulation connection to enterprise hosts, including IBM iSeries, zSeries, UNIX and Linux systems. It uniquely offers both full-featured PC-to-host and... | |
| OpenText Integration Center is a unique middleware platform for provisioning the flow of content across applications and repositories. Middleware connects software components, applications or systems. Used to support complex distributed... |