Telpar Datasheets for Printer Mechanisms
Printer mechanisms are used in kiosks, lottery machines, ticketing machines, and cash registers. They include thermal, laser and dot matrix printing technology.
Printer Mechanisms: Learn more
| Product Name | Notes |
|---|---|
| 2-inch, 5V high-resolution, can be battery operated, features an integrated mounting bracket on the platen with pre-drilled holes to make it easy to install the printer. serial and parallel interface... | |
| 3 inch, 24V, high print speed in black and white combined with 2 color print capability, flex print cable- thicker paper stock option, also available, serial and parallel interface boards. | |
| 3 inch, 24V, lowest profile mechanism and cutter, detachable platen and cutter, top paper insertion, print speed 100mm/sec up to 150mm/sec available, also available, serial and parallel interface boards. | |
| Impact, Uses 44.5 MM (2 inch) paper width, speed up to 1.0 line /sec, Compact, 3.8 to 5VDC. | |
| Impact, Uses 57.5 MM (2 .2 inch) paper width, speed from 1.5 line to 2.7 /sec, Ultra Compact, 5VDC. | |
| Impact, Uses 57.5 MM (2.2 inch) paper width, speed from 1.0 line to 1.7 /sec, Ultra Compact, 3.8 to 5VDC. | |
| The M262 series are Epson industry standard compact printer mechanisms using dot impact matrix method. They are particularly useful where a substantial amount of printing is required but space and... | |
| Uses 114mm (4.5inch) wide paper. Autofeed, Optional Cutter, Compact, Windows 2000/XP/ME/NT/98/95 drivers, Paper Sensor. Label detection. 5 to 8.5VDC, integrated control board, serial and parallel interfaces. | |
| Uses 114mm (4.5inch) wide paper. Autofeed, Optional Cutter, Windows 2000/XP/ME/NT/98/95 and Linux drivers, Hole/mark detection. 18 to 27VDC, integrated control board, serial and parallel interfaces. | |
| Uses 114mm (4.5inch) wide paper. Autofeed, Optional Cutter, Windows 2000/XP/ME/NT/98/95 drivers, Paper Sensor, Print Head Up detector. 18 to 27VDC, integrated control board, with serial and parallel interfaces. | |
| Uses 2" and 3" print width, Choice of horizontal and vertical orientations, EZ-OP clamshell-style paper replacement, Platen latch for better shock absorption, Available built-in auto-cutter (CAPD models) | |
| Uses 2” to 4” paper width, Printing high speed (up to 250 mm/sec), Heavy duty design (minimum 150 km printing and 1 million cuts), Extreme temperature support (-20° to 60°C),... | |
| Uses 54.5 MM (2 inch) paper width, speed up to 100 mm/sec, 22-26VDC, drop-in paper path w/wo autocutter, paper supply and take-up modules. | |
| Uses 58mm (2.28 inch) paper width, High speed up to 80 mm/sec, Easy loading printer mechanism with paper roll bucket and integrated control board, with serial and parallel interfaces, panel... | |
| Uses 58mm (2.28 inch) paper width, High speed, up to 60mm / sec. 5-7 VDC (12 VDC available) Windows 95 & NT compatible controller board, auto-cutter with choice of full... | |
| Uses 58mm (2.28 inch) wide paper. Autofeed, Optional Cutter, Windows 2000/XP/ME/NT/98/95 drivers, Sleep Mode. Label detection. 4.5 to 8.5VDC, integrated controller with RS232 and Centronics type interfaces. | |
| Uses 60mm (2.36inch) wide paper, Autofeed Optional Cutter, Windows 2000/XP/ME/NT/98/95 drivers, Print Head Up detector. Sleep Mode. Label detection. 5 to 8.5VDC, integrated controller with serial and parallel interfaces. | |
| Uses 60mm (2.36inch) wide paper. Autofeed, Optional Cutter, Compact, Windows 2000/XP/ME/NT/98/95 drivers, Out of Paper Sensor, Sleep Mode,18 to 27VDC, integrated controller with serial and parallel interfaces. | |
| Uses 80mm (3.15inch) wide paper. Autofeed, Optional Cutter, Windows 2000/XP/ME/NT/98/95 drivers, Out of Paper Sensor, Label detection. 5 to 8.5VDC, integrated control board, serial and parallel interfaces. | |
| Uses 80mm (3.15inch) wide paper. Optional Cutter, Compact, Windows 2000/XP/ME/NT/98/95 drivers, Out of Paper Sensor, Print Head Up detector. 18 to 27VDC, integrated control board, serial and parallel interfaces. |