Quorum Technologies Datasheets for Web and Roll Coaters
Web coaters and roll coaters are used to rapidly apply controlled layers of paint, protective films, adhesives and other types of coatings onto the moving surface of paper, plastic film, coil stock, metal foils and other sheet materials.
Web and Roll Coaters: Learn more
| Product Name | Notes |
|---|---|
| The Q150R is a compact rotary-pumped coating system suitable for SEM sputtering with noble metals - eg gold (Au), gold/palladium (Au/Pd) and platinum (Pt) - and for carbon coating SEM... | |
| The Q150T is a compact turbomolecular-pumpe d coating system suitable for SEM, TEM and many thin film applications. The Q150T replaces previous models K575X and K950X. If you are looking... | |
| The Q300R T is a large chamber, rotary-pumped coating system ideally suited for sputtering a single large diameter specimen up to 8"/200mm (eg a wafer), or multiple smaller specimens over... | |
| The Q300T T is a large chamber, turbomolecular-pumpe d coating system ideally suited for sputtering a single large diameter specimen up to 8"/200mm (eg a wafer) or multiple smaller specimens... |