Quorum Technologies Datasheets for Sample Dryers
Sample dryers are used to remove liquids from a sample through techniques such as freeze drying, spray drying, and evaporation.
Sample Dryers: Learn more
| Product Name | Notes |
|---|---|
| The design of the E3000 gives unequalled visibility of the critical point drying process and an unsurpassed view of the fluid level in the chamber. Unlike many of the more... | |
| The K750X EM Freeze Dryer operates at rotary pump vacuum using a ‘Peltier’ thermoelectric stage. This means drying temperatures of down to -60°C can be achieved, enabling careful sublimation of... | |
| The K775X can operate at temperatures down to -140°C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features * Turbomolecular pumping - for critical freeze... |