SiTime Corporation Datasheets for Network Synchronization Products
Network synchronization products are used to maintain and synchronize the timing among all the elements of a network.
Network Synchronization Products: Learn more
| Product Name | Notes |
|---|---|
| 24-Hour Holdover: Ensuring Reliable Access to Critical Network Infrastructure Holdover capability is essential for maintaining service continuity during GNSS signal loss or reference clock failure. A highly stable local oscillator... | |
| IEEE 1588 PTP: Ensuring Precise Synchronization for Time-Critical Systems The IEEE 1588 Precision Time Protocol (PTP) synchronizes networked devices with sub-microsecond accuracy. Essential for 5G ultra-reliable low-latency communications (URLLC), IEEE... | |
| The Cascade™ SiT95145 is a single-chip MEMS jitter cleaner that provides the highest level of clock tree integration and consolidates multiple clock ICs and oscillators into a single device. Its... | |
| The Cascade™ SiT95147 is a single-chip MEMS network synchronizer optimized for IEEE 1588 and time synchronization applications. The device comes with 4 independent time domains, 1 mHz to 4 kHz... | |
| The Cascade™ SiT95148 is a single-chip MEMS network synchronizer optimized for IEEE 1588 and time synchronization applications. The device comes with 4 independent time domains, 1 mHz to 4 kHz... | |
| The SiT95312 jitter cleaner offers a programmable dual fractional PLL with flexible input to output frequency translation options. The low-jitter PLLs support up to 4 differential or 8 single-ended input... | |
| The SiT95314 jitter cleaner offers programmable quad fractional frequency translation based jitter cleaning with flexible input to output frequency translation options. The high performance PLLs support up to 4 differential... | |
| The SiT95315 offers programmable quad fractional frequency translation based jitter cleaning with flexible input to output frequency translation options. The high performance DPLLs support up to 4 differential or 8... | |
| The SiT95316 network synchronizer offers programmable quad fractional frequency translation with flexible input to output frequency translation options. The high performance DPLLs support up to 4 differential or 8 single-ended... | |
| The SiT95317 network synchronizer offers programmable quad fractional frequency translation with flexible input to output frequency translation options. The high performance DPLLs support up to 4 differential or 8 single-ended... |