Ostberg Americas, Inc. Datasheets for Air Handlers
Air handlers are a system-like device used in ventilating systems. They typically consist of a blower, heat exchange medium for heat or air conditioning, and housing.
Air Handlers: Learn more
| Product Name | Notes |
|---|---|
| HERU®130 T EC is replaced by HERU®160 T EC! | |
| HERU®90 T EC 2 is replaced by HERU®100 T EC | |
| SAU supply air units are designed to give a pleasant indoor environment. They provide both heat and clean air. The units are supplied complete with filter, fan and heater. SAU125... | |
| TERU consists of supply and exhaust radial fans, rotary heat exchangers and filters in class G4. The unit is manufactured from galvanised steel sheet and can withstand a wet environment. | |
| The energy recovery unit HERU®100 S EC is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®100 T EC is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®115 T is a model for wall mounting for easy placement in e.g. the utility room. It's designed for applications where there is demand for high... | |
| The energy recovery unit HERU®130 S 2 is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®130 S EC 2 is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®140 T is a model for wall mounting for easy placement in e.g. the utility room. It's designed for applications where there is demand for high... | |
| The energy recovery unit HERU®160 T EC is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®180 S 2 it's designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®180 S EC 2 is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®50 S 2 is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®62 T is a model for wall mounting for easy placement in e.g. the utility room. It's designed for applications where there is demand for high... | |
| The energy recovery unit HERU®70 T is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®75 S 2 is designed for supply and exhaust air ventilation combined with heat and cool recovery. | |
| The energy recovery unit HERU®90 T is a model for wall mounting for easy placement in e.g. the utility room. It's designed for applications where there is demand for high... |