McCain Bindery Systems Datasheets for Textile Machines
Textile machines are used in the fabrication and processing of fabrics and textiles such as spinning, weaving, warping, and dyeing.
Textile Machines: Learn more
| Product Name | Notes |
|---|---|
| Built to exacting specifications, McCain saddlestitchers incorporate all the necessary elements that contribute to optimum productivity and profitability. Ease of setup, convenient loading, on-the-run adjustments, low maintenance and maximum reliability,... | |
| Designed to meet the needs of pre-inserting and the FSI market, McCain Free Standing Inserters are one of the newest additions to our product line. With its unique callipering system... | |
| Left Hand Model MTD Three Knife Trimmer minimum finished size 2 15/16 x 5 13/16" maximum finished size 11 3/4 x 19" maximum book thickness 1/2" maximum trim-off, front 1... | |
| Model LS Stitcher Two stitcher strokes 14-3/8" and 20" Maximum # of heads 6 Minimum stitch spacing 2-1/4” | |
| RS10S Compensating Counter Stacker minimum book size 4 x 1/2" maximum book size 12 5/8 x 18 1/2" maximum stack height 9 1/4" |