transfluid Maschinenbau GmbH Datasheets for Roll Forming Machines
Roll forming machines bend metal sheet into channels and other cross-sectional shapes. They use paired rollers called roll stations to form metal parts with long lengths, often in large quantities. Roll forming equipment that is used to shape steel can fabricate parts with greater strength-to-weight ratios than can be obtained via alternative methods.
Roll Forming Machines: Learn more
| Product Name | Notes |
|---|---|
| Forming, cutting, post-bending cutting, threading, multiple machining steps possible in one cycle, high machining speeds, low energy consumption and highest precision due to servo drives | |
| Our rotational technology increases the possibilities of forming on tubes with minimal expenditure on tools. All the drives are servo-electric by design and, if needed, CNC-operated. In our SRM rollforming... | |
| Our type REB axial forming machines, with their compression power of up to 287,000 lbs, are particularly well-suited to effortlessly master complex geometries. With up to 6 forming steps in... | |
| REB 645 - for tube-Ø 6 - 45 mm Our type REB axial forming machines, with their compression power of up to 287,000 lbs, are particularly well-suited to effortlessly master... | |
| REB 660- for tube-Ø 6 - 60 mm Our type REB axial forming machines, with their compression power of up to 287,000 lbs, are particularly well-suited to effortlessly master complex... | |
| The type UMR tube forming machines use smart operating technology with many predefined settings that can be retrieved automatically to achieve perfect mirror-like surfaces. When producing flares with 20°-90° angles,... |