transfluid Maschinenbau GmbH Datasheets for Tube and Pipe Bending Machines
Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius.
Tube and Pipe Bending Machines: Learn more
| Product Name | Notes |
|---|---|
| Energy savings up to 70% by control of the hydraulic pump via a servo motor. On demand system only runs when hydraulic pressure is required; reducing the overall duty cycle... | |
| Mobile wheeled machine suitable for maintenance and site pipework, drop-on quick-hange tooling – no adjustments necessary, fully hydraulic, can be controlled easily, manual or semi automatic operation | |
| Right/Left Bending with CNC-Control. High tech bending freedom without any limitations. Industry 4.0 / t project. Accurate, great performance and fast. Durable, also in multi-shift operations | |
| The DB CNC VE series are absolute powerhouses of machines. They can bend tubes in round, oval, square, rectangular, and other special profile shapes. In addition, they are known for... | |
| The machines are extremely robust and easy to operate. A selection of setups is available to process tubes of different lengths, with an operational length up to 240" Our compact... | |
| The smart companion for many different sites: a great variety of machine sizes are available, from 6 mm to 115 mm. This unmatched, tried and tested transfluid classic is a... | |
| Transportable, versatile and thoroughly tried and tested: the mobile bending machine is a smart companion for any bending directly on the object, because of its simple and effective technology. | |
| With our clockwise/counterclo ckwise bending machines the most complex bends become reality with great accuracy. The Bending head of our fully electric CNC R/L series can be positioned horizontally and... | |
| With servo-hydraulic motors. Energy savings up to 70%. Bends steel, stainless steel and aluminum. Bends to the same radius as purchased elbows. Accuracy allow for the rail to be used... |