Jet 20" Geared Head Power Down Feed Drill Press This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS. Click Here for Sale Price Quote
STANDARD EQUIPMENT T-slotted worktable Drill chuck arbor Draw bar
Features
Heavy duty design allows a variety of precision drilling applications Easy to read internal depth gauge (GHD-20) Three power down feeds (GHD-20PF) Calibrated fine down feed built-in Built-in spindle lock Head tilts left or right Easy accessible table raiser Large production table and T-slotted base
Jet 20" Geared Head Power Down Feed Drill Press
This Jet drill press ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by UPS.
Click Here for Sale Price Quote
STANDARD EQUIPMENT
- T-slotted worktable
- Drill chuck arbor
- Draw bar
Features
- Heavy duty design allows a variety of precision drilling applications
- Easy to read internal depth gauge (GHD-20)
- Three power down feeds (GHD-20PF)
- Calibrated fine down feed built-in
- Built-in spindle lock
- Head tilts left or right
- Easy accessible table raiser
- Large production table and T-slotted base