ESAB Welding and Cutting Products Automatic Drill Station Auto Drill 20

Description
ESAB's Auto Drill 20 is a fully automated drilling system available on ESAB large gantry cutting machines. The system features programmed feed rate, fully automatic tool cycle, and automatic tool mist lubrication. It can be combined with both oxy-fuel or plasma cutting tools in a multi-process system that allows greater productivity and elimination of secondary operations by drilling and cutting on the same machine, in the same automated operation. The Auto Drill 20 is supplied with drilling parameters for a wide range of hole sizes, making it easy to produce plasma or oxy-fuel cut parts with precision drilled holes in a single operation. All drilling parameters are captured and automated by ESAB’s on-board Process Database, so they can be easily called up manually or fully automated by the part program. The Auto Drill 20 system handles drilled holes up to 3/4” (20mm) diameter, in materials up to 2” (50mm) thick (small plates must be clamped to the table). The Auto Drill 20 can be used with a dry table or a water table.
Description
ESAB's Auto Drill 20 is a fully automated drilling system available on ESAB large gantry cutting machines. The system features programmed feed rate, fully automatic tool cycle, and automatic tool mist lubrication. It can be combined with both oxy-fuel or plasma cutting tools in a multi-process system that allows greater productivity and elimination of secondary operations by drilling and cutting on the same machine, in the same automated operation. The Auto Drill 20 is supplied with drilling parameters for a wide range of hole sizes, making it easy to produce plasma or oxy-fuel cut parts with precision drilled holes in a single operation. All drilling parameters are captured and automated by ESAB’s on-board Process Database, so they can be easily called up manually or fully automated by the part program. The Auto Drill 20 system handles drilled holes up to 3/4” (20mm) diameter, in materials up to 2” (50mm) thick (small plates must be clamped to the table). The Auto Drill 20 can be used with a dry table or a water table.

Suppliers

Company
Product
Description
Supplier Links
Automatic Drill Station - Auto Drill 20 - ESAB Welding and Cutting Products
Florence, SC, USA
Automatic Drill Station
Auto Drill 20
Automatic Drill Station Auto Drill 20
ESAB's Auto Drill 20 is a fully automated drilling system available on ESAB large gantry cutting machines. The system features programmed feed rate, fully automatic tool cycle, and automatic tool mist lubrication. It can be combined with both oxy-fuel or plasma cutting tools in a multi-process system that allows greater productivity and elimination of secondary operations by drilling and cutting on the same machine, in the same automated operation. The Auto Drill 20 is supplied with drilling parameters for a wide range of hole sizes, making it easy to produce plasma or oxy-fuel cut parts with precision drilled holes in a single operation. All drilling parameters are captured and automated by ESAB’s on-board Process Database, so they can be easily called up manually or fully automated by the part program. The Auto Drill 20 system handles drilled holes up to 3/4” (20mm) diameter, in materials up to 2” (50mm) thick (small plates must be clamped to the table). The Auto Drill 20 can be used with a dry table or a water table.

ESAB's Auto Drill 20 is a fully automated drilling system available on ESAB large gantry cutting machines. The system features programmed feed rate, fully automatic tool cycle, and automatic tool mist lubrication. It can be combined with both oxy-fuel or plasma cutting tools in a multi-process system that allows greater productivity and elimination of secondary operations by drilling and cutting on the same machine, in the same automated operation.

The Auto Drill 20 is supplied with drilling parameters for a wide range of hole sizes, making it easy to produce plasma or oxy-fuel cut parts with precision drilled holes in a single operation. All drilling parameters are captured and automated by ESAB’s on-board Process Database, so they can be easily called up manually or fully automated by the part program.

The Auto Drill 20 system handles drilled holes up to 3/4” (20mm) diameter, in materials up to 2” (50mm) thick (small plates must be clamped to the table). The Auto Drill 20 can be used with a dry table or a water table.

Supplier's Site

Technical Specifications

  ESAB Welding and Cutting Products
Product Category Drilling and Tapping Machines
Product Number Auto Drill 20
Product Name Automatic Drill Station
Unlock Full Specs
to access all available technical data

Similar Products