T-Max® P is your first choice for general turning, stretching from small components to heavy machining. The inserts fit into all Sandvik Coromant high performance holding systems and can be used in a variety of applications in all materials. Geometries specifically designed for high pressure coolant is now available for steel, stainless steel and HRSA materials.
Benefits
Dedicated grades and geometries for all applications and materials
Productive solution with wiper and Xcel technologies
Supreme optimization possibilities with high pressure coolant insert geometries
Reliable and secure machining, even in roughing applications
Full range of clamping and coolant systems for all materials and applications
Possibility to optimize by using dampened tools
Features
Double sided inserts with strong edges
Lever clamping for wet machining, RC-clamping for dry machining and short chip materials, Wedge clamp for improved accessibility
Precision nozzles and optimized geometries for high pressure coolant machining
Application
External turning operations and internal machining of large diameter bores in all materials
Finishing to heavy roughing operations
T-Max® P is your first choice for general turning, stretching from small components to heavy machining. The inserts fit into all Sandvik Coromant high performance holding systems and can be used in a variety of applications in all materials. Geometries specifically designed for high pressure coolant is now available for steel, stainless steel and HRSA materials.
Benefits
- Dedicated grades and geometries for all applications and materials
- Productive solution with wiper and Xcel technologies
- Supreme optimization possibilities with high pressure coolant insert geometries
- Reliable and secure machining, even in roughing applications
- Full range of clamping and coolant systems for all materials and applications
- Possibility to optimize by using dampened tools
Features
- Double sided inserts with strong edges
- Lever clamping for wet machining, RC-clamping for dry machining and short chip materials, Wedge clamp for improved accessibility
- Precision nozzles and optimized geometries for high pressure coolant machining
Application
- External turning operations and internal machining of large diameter bores in all materials
- Finishing to heavy roughing operations