Industrial Carbide Saw & Tool Corp. Datasheets for Saw Blades

Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more

Product Name Notes
10" x 5/8" Knock Out x 52 Thin Steel Metal Devil
10" x 5/8" Knock Out x 80 Aluminum Metal Devil
10" x 5/8" x 100 Tooth ATB or TCG Saw Blade
10" x 5/8" x 36 Teeth Economy Saw Blade
10" x 5/8" x 40 Tooth Combination Saw Blade
10" x 5/8" x 40 Tooth Industrial Saw Blade
10" x 5/8" x 50 Tooth Combination Saw Blade
10" x 5/8" x 60 Tooth Economy Saw Blade
10" x 5/8" x 60 Tooth Industrial Saw Blade
10" x 5/8" x 80 Teeth ATB or TCG Saw Blade
100 mm x 1" x 24 Vorwood Door Saw Blade
12" x 1" x 100 Tooth ATB Trim Saw Blade
12" x 1" x 48 Teeth ATB Industrial Saw Blade
12" x 1" x 50 Tooth Combination Saw Blade
12" x 1" x 60 Tooth ATB or TCG Saw Blade
12" x 1" x 60 Tooth Steel Cutting Metal Devil Blade
12" x 1" x 72 Economy Multi-Purpose Saw Blade
12" x 1" x 72 Tooth TCG Long Lasting Saw Blade
12" x 1" x 80 Aluminum Cutting Metal Devil Blade
12" x 1" x 80 Teeth ATB or TCG Saw Blade
12" x 1" x 80 Thin Steel Cutting Metal Devil Blade
12" x 1" x 96 Economy Fine Cut Saw Blade
12" x 1" x 96 Tooth TCG Long Lasting Saw Blade
12" x 5/8" x 80 Tooth ATB Industrial Saw Blade
14" x 1" x 100 Tooth ATB or TCG Saw Blade
14" x 1" x 120 Tooth ATB Trim Saw Blade
14" x 1" x 40 Tooth ATB Heavy Duty Saw Blade
14" x 1" x 54 Tooth TCG Industrial Saw Blade
14" x 1" x 60 Teeth ATB or TCG Saw Blade
14" x 1" x 70 Tooth Combination Saw Blade
14" x 1" x 72 Tooth Steel Metal Devil Saw Blade
14" x 1" x 80 Teeth Aluminum Metal Devil Blade
14" x 1" x 80 Tooth ATB or TCG Saw Blade
14" x 1" x 81 Tooth Steel Stud Cutting Metal Devil
14" x 1" x 90 Stainless Steel Cutting Metal Devil
14" x 1" x 90 Teeth Thin Steel Cutting Metal Devil
14" x 30 mm x 72 Teeth Steel Metal Devil Blade
14" x 30 mm x 90 Tooth Thin Steel Metal Devil
15" x 1" x 100 Teeth ATB Trim Saw Blade
16" x 1" x 100 Tooth ATB Industrial Saw Blade
16" x 1" x 120 Teeth TCG Heavy Duty Saw Blade
16" x 1" x 40 Teeth ATB or TCG Saw Blade
16" x 1" x 60 Teeth ATB or TCG Saw Blade
16" x 1" x 80 Teeth ATB or TCG Saw Blade
18" x 1" x 100 Tooth ATB or TCG Saw Blade
18" x 1" x 120 Tooth ATB or TCG Saw Blade
18" x 1" x 140 Teeth ATB Fine Cut Saw Blade
18" x 1" x 40 Teeth ATB Smooth Cut Saw Blade
18" x 1" x 60 Teeth ATB or TCG Saw Blade
18" x 1" x 80 Teeth ATB or TCG Saw Blade
20" x 1" x 100 Teeth ATB or TCG Saw Blade
20" x 1" x 120 Tooth ATB or TCG Saw Blade
20" x 1" x 40 Tooth ATB Industrial Saw Blade
20" x 1" x 60 Tooth ATB Industrial Saw Blade
20" x 1" x 80 Tooth ATB Industrial Saw Blade
24" x 1" x 120 Industrial Saw Blade
250 mm x 30 mm x 60 Tooth Industrial Saw Blade
26" x 1" x 100 Teeth ATB Industrial Saw Blade
26" x 1" x 80 Tooth ATB Industrial Saw Blade
300 mm x 30 mm x 72 Tooth Industrial Saw Blade
300 mm x 30 mm x 96 Teeth Industrial Saw Blade
350 mm x 30 mm x 72 Teeth ATB Saw Blade
4" or 6" x 0.125 Stabilizer Plate
400 mm x 30 mm x 120 Tooth ATB Saw Blade
5-3/8" x 20 mm - 10 mm / 5/8" x 30 Steel Metal Devil
5-3/8" x 20 mm / 5/8" x 50 Aluminum Metal Devil
5-3/8" x 20 mm / 5/8" x 50 Thin Steel Metal Devil
5-3/8" x 5/8" x 30 Teeth Steel Metal Devil Blade
500 mm x 30 mm x 120 Tooth ATB Saw Blade
500 mm x 30 mm x 144 Tooth ATB Saw Blade
500 mm x 70 mm x 120 Tooth ATB Saw Blade
500 mm x 70 mm x 96 Tooth ATB Saw Blade
520 mm x 30 mm x 144 Tooth ATB Saw Blade
6" or 8" x 5/8" Blind Cutting Saw Blade
6", 8", 10" Chipper for Dado Set
6", 8", 10" Dado Set 13/16" Cut
6-1/2" x 1/2" x 40 Teeth Door Jamb Saw Blade
6-1/2" x 20 mm x 40 Teeth Steel Metal Devil
6-1/2" x 20 mm x 48 Teeth Thin Steel Metal Devil
6-1/2" x 5/8" x 40 Teeth Steel Metal Devil Blade
6-1/2" x 5/8" x 48 Teeth Thin Steel Metal Devil
6-1/2" x 5/8" x 60 Teeth Aluminum Metal Devil
6-1/4" x 20 mm - 16 mm x 48 Steel Metal Devil
6-1/4" x 20 mm - 16 mm x 56 Thin Steel Metal Devil
6-1/4" x 5/8" x 48 Teeth Steel Metal Devil Blade
6-1/4" x 5/8" x 60 Aluminum Metal Devil Blade
6-3/4" x 20 mm x 40 Teeth Steel Metal Devil Blade
6-3/4" x 30 mm x 40 Teeth Steel Metal Devil Blade
600 mm x 30 mm x 144 Tooth ATB Saw Blade
7" x 20 mm x 36 Teeth Steel Metal Devil Saw Blade
7" x 20 mm x 48 Teeth Stainless Steel Metal Devil
7" x 20 mm x 54 Teeth Aluminum Metal Devil
7" x 20 mm x 68 Teeth Thin Steel Metal Devil
7" x 30 mm - 20 mm x 36 Teeth Steel Metal Devil
7" x 30 mm - 20 mm x 68 Thin Steel Metal Devil
7" x 5/8" x 40 Tooth Combination Saw Blade
7-1/2" x 20 mm x 60 Tooth Aluminum Metal Devil
7-1/2" x 20 mm x 68 Teeth Thin Steel Metal Devil
7-1/2" x 30 mm x 50 Tooth Steel Metal Devil Blade
7-1/2" x 30 mm x 68 Teeth Thin Steel Metal Devil
7-1/4" x 20 mm - 16 mm x 50 Steel Metal Devil Blade
7-1/4" x 20 mm - 16 mm x 68 Thin Steel Metal Devil
7-1/4" x 20 mm x 40 Teeth Steel Metal Devil Blade
7-1/4" x 20 mm x 60 Teeth Aluminum Metal Devil
7-1/4" x 5/8" Knock Out x 40 Steel Metal Devil
7-1/4" x 5/8" Knock Out x 50 Steel Metal Devil
7-1/4" x 5/8" Knock Out x 60 Aluminum Metal Devil
7-1/4" x 5/8" Knock Out x 68 Thin Steel Metal Devil
7-1/4" x 5/8" x 24 Teeth Economy Saw Blade
7-1/4" x 5/8" x 40 Teeth Industrial Saw Blade
7-1/4" x 5/8" x 60 Tooth Industrial Saw Blade
8" x 30 mm x 50 Tooth Steel Metal Devil Blade
8" x 30 mm x 68 Teeth Thin Steel Metal Devil
8" x 5/8" x 40 Tooth ATB or TCG Saw Blade
8" x 5/8" x 40 Tooth Combination Saw Blade
8" x 5/8" x 40 Tooth Steel Metal Devil Saw Blade
8" x 5/8" x 50 Tooth Steel Metal Devil Saw Blade
8" x 5/8" x 60 Teeth ATB or TCG Saw Blade
8" x 5/8" x 60 Tooth Aluminum Metal Devil Blade
8" x 5/8" x 68 Tooth Thin Steel Metal Devil Blade
8-1/4" x 5/8" Knock Out x 50 Steel Metal Devil
9" x 1" x 48 Tooth Steel Cutting Metal Devil Blade
9" x 1" x 60 Tooth Stainless Steel Metal Devil
9" x 1" x 68 Teeth Thin Steel Metal Devil Blade
9" x 1" x 80 Tooth Aluminum Cutting Metal Devil
9" x 30 mm - 20 mm x 48 Tooth Steel Metal Devil
9" x 30 mm - 20 mm x 68 Thin Steel Metal Devil
9" x 5/8" x 40 Tooth ATB Industrial Saw Blade
9" x 5/8" x 40 Tooth Combination Saw Blade
9" x 5/8" x 60 Tooth ATB Industrial Saw Blade
Aluminum Extrusion Cutting Saw Blade
Available from 250 mm to 1200 mm diameter, friction saw blades are made from chrome vanadium steel (CrV2 HRc 43/45) and heat-treated for use in cutting solid steel, steel tubing,...
Bi-Metal Portaband Band Saw Blades are ideal for metal cutting applications, including steel. Portabands are for use on portable band saws for on-the-go work. Check your length, width, thickness, and...
Carbide Tipped Smooth Cut Panel Saw Blade
Carbon Flexback Band Saw Blades are ideal for wood, plastic, and light metal cutting applications where flexibility is crucial. These are our most popular wood blades. Check your length, width,...
Carbon Hardback Band Saw Blades are ideal for wood, plastic, and light metal cutting applications where rigidity is crucial. These blades are designed for production cutting of the same material...
Carbon Portaband Band Saw Blades are ideal for wood, plastic, and light metal cutting applications. Portabands are for use on portable band saws for on-the-go work. Check your length, width,...
Conic Scoring Saw Blade
Double Cut Off 12" x 1-1/4" x 80 Teeth Saw Blade
Double Mitre Saw Blade
Economy Throw Away Saw Blade
Edge Banding Saw Blade
Fine Cut Finish Trim Saw Blade (ATB)
Finger Joint Cutters 160 mm x 2 teeth
Gang Saw Blade (FTG / TCG / ATB)
General Purpose Industrial Saw Blade (ATB)
General Purpose Industrial Saw Blade (TCG)
Glue Joint Rip Saw Blade
Hardiplank PCD Saw Blade
Heavy Duty Nail Cutting Rescue Saw Blade
Industrial Carbide has a variety of standard carbide tipped saw blades for every application from the leading manufacturers. If the best blade for your application is a non-standard, we'll manufacture...
Industrial Saw Blade for Resharpening
Lucas Mill 424 mm x 30 mm x 5 Tooth Blade 16.7"
Lucas Mill 546 mm x 30 mm x 5 Tooth Blade 21.5"
Melamine Laminate Composite Blade
Morse Metal Devil Steel Cutting Saw Blade
Multi-Score / Multi-Score Split Saw Blade
Non-Ferrous Cutting Saw Blade
Plastic Vinyl Acrylic Cutting Saw Blade
Precision Trim Saw Blade (LRLRS)
Quicksilver Flexback Band Saw Blades are ideal for wood resawing applications where flexibility is crucial. These blades perform very well when resharpened numerous times. Check your length, width, thickness, and...
Quicksilver Hardback Band Saw Blades are ideal for wood resawing applications where rigidity is crucial. These blades perform very well when cutting the same material specifications, even when resharpened numerous...
Radial Arm Saw Blade / Chop Saw Blade
Recommended for all forms of ferrous and non-ferrous metals - billets, tubes, profiles, bars, and rounds - high speed steel segmental saw blades consist of a chrome vanadium steel body...
Rip Crosscut Combination Saw Blade
Rip Saw Blade (20 degree hook)
Solid high speed steel (HSS) saw blades are durable tools that meet the demands required by mass production. Given your cutting application and machine make and model, we can help...
Solid Surface / Corian Cutting Saw Blade
Split Scoring Saw Blade
Steel Cutting Carbide Tipped Saw Blade
This 11" segmental saw blade is available in a 3 mm or 4 mm thickness with 12 segments. To fit your saw, please specify tooth count, cooling slots, and bore...
This 12-1/2" segmental saw blade is available in a 3.6 mm or 4.6 mm thickness with 14 segments. To fit your saw, please specify tooth count, cooling slots, and bore...
This 14" segmental saw blade is available in a 3.6 mm or 4.6 mm thickness with 16 segments. To fit your saw, please specify tooth count, cooling slots, and bore...
This 16" segmental saw blade is available in a 4 mm or 5 mm thickness with 16 segments. To fit your saw, please specify tooth count, cooling slots, and bore...
This 25" segmental saw blade is available in a 5 mm or 6 mm thickness with 20 segments. To fit your saw, please specify tooth count, cooling slots, and bore...
This 26" segmental saw blade is available in a 5 mm or 6 mm thickness with 20 segments. To fit your saw, please specify tooth count, cooling slots, and bore...
This ferrous cutting high chrome friction saw blade is available in 1.6 mm (.062"), 2 mm (.079"), 2.5 mm (.098"), or 3 mm (.118") thickness. Please specify tooth count and...
This ferrous cutting high chrome friction saw blade is available in 2.5 mm (.098"), 3 mm (.118"), or 4 mm (.157") thickness. Please specify tooth count and grind type, as...
This ferrous cutting high chrome friction saw blade is available in 3 mm (.118") or 4 mm (.157") thickness. Please specify tooth count and grind type, as well as thickness...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 1.2 mm (.047") or 1.6 mm (.062") thickness. We have them with 1" arbor or 32 mm...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 1.6 mm (.062"), 2 mm (.079"), 2.5 mm (.098"), or 3 mm (.118") thickness. Please specify tooth...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 1.6 mm (.062"), 2 mm (.079"), or 2.5 mm (.098") thickness. Please specify tooth count and grind...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 2 mm (.079"), 2.5 mm (.098"), 3 mm (.118"), or 3.5 mm (.138") thickness. Please specify tooth...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 2 mm (.079"), 2.5 mm (.098"), or 3 mm (.118") thickness. Please specify tooth count and grind...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 2.5 mm (.098") or 3 mm (.118") thickness. Please specify tooth count and grind type, as well...
This ferrous cutting high speed steel (HSS) "cold" saw blade is available in 3 mm (.118"), 3.5 mm (.138"), or 4 mm (.157") thickness. Please specify tooth count and grind...
This non-ferrous cutting high speed steel (HSS) saw blade is available in 0.9 mm (.035") or 1.6 mm (.062") thickness. Please specify tooth count and grind type, as well as...
This non-ferrous cutting high speed steel (HSS) saw blade is available in 0.9 mm (.035"), 1.2 mm (.047"), 1.6 mm (.062"), 2 mm (.079"), or 2.5 mm (.098") thickness. Please...
This non-ferrous cutting high speed steel (HSS) saw blade is available in 1.2 mm (.047"), 1.6 mm (.062"), 2 mm (.079"), or 2.5 mm (.098") thickness. Please specify tooth count...
This non-ferrous cutting high speed steel (HSS) saw blade is available in 1.6 mm (.062"), 2 mm (.079"), 2.5 mm (.098"), or 3 mm (.118") thickness. Please specify tooth count...
This non-ferrous cutting high speed steel (HSS) saw blade is available in 1.6 mm (.062"), 2 mm (.079"), or 2.5 mm (.098") thickness. Please specify tooth count and grind type,...
Truss Component Saw Blade
Ultra Thin Saw Blade
We manufacture and/or distribute solid carbide saw blades, multi-piece custom tooling assemblies, such as dado sets, circular slitter blades for metal and paper applications, and inserted tooth saw blades for...
We offer Simonds ITCO blades. They come ready to run with the saw teeth of your choice. Please specify tooth type, arbor / bore size, number of teeth desired, thickness...
We offer Simonds Slasher saw blades, especially for log cutoff applications. They come ready to run with the saw teeth of your choice. Please specify tooth type, arbor / bore...
Wide Kerf Flat Top Grind Groover Saw Blade