Novo Precision, LLC Datasheets for Straighteners
Straighteners are used to straighten wire or wire products from rolls or coils.
Straighteners: Learn more
| Product Name | Notes |
|---|---|
| Big - Good for medium duty springs – Stable platform with rubber feet - Removable tray–Full On/Off lighted switch – 3ft plug – Load limit one to two cups of... | |
| Bigmatic - Good for large bulk operations – Rugged 80/20 construction – Large loading hopper with conveyor – Variable operational settings – PLC controlled – Integrated with vision systems for... | |
| Maxi - Good for medium duty springs – Rugged construction with HD rubber pads – Removable tray – Full On/Off lighted switch – Variable speed setting – 3ft plug – | |
| Micro - Lowest cost unit – Good for light delicate springs – Runs on air, no electricity -Rubber feet – Removable tray–Push switch activated – Very gentle – Load less... | |
| Mini - Good for light and medium duty springs – Rubber feet – Removable tray – Full On / Off lighted switch – Quiet & smooth running – 3ft plug... | |
| Speed-feeder - Ideal for sorting and delivering springs in semiautomated assembly lines – Keeps pace with assemblers – Tube fed springs up to 12ft ( 4M ) away – Large... | |
| TAK offers only "Precision & Premium Grade" wire straighteners. Our straighteners are ideally suited to remove "cast" or "helix" from round wire as well as flatten... | |
| The TAK Programmable Rotary Wire Straightener ( #0 - PRWS ) is ideally suited to straighten very small ( down to .004” ) yet very tough ( in excess of... |