Plant cooling water, seawater, once-through river water, or a closed loop water/glycol system can be used to vaporize cryogenic fluids with these units. Water temperatures as low as 45°F are used in Thermax designs. Since these vaporized are generally added to an existing water system, there are no additional power requirements with a corresponding significant energy savings. In addition in some cases the cooling effect from vaporizing the cryogen can be used elsewhere in the plant.
Thermax Inc. - MA | |
---|---|
Product Category | Vaporizers |
Product Number | P 300-30 |
Product Name | Circulating Water Vaporizer |