Brooks Instrument Flanged DLI Vaporizer DLIFS

Description
Designed to enable the user to perform their own maintenance and cleaning, the direct liquid inject flange (DLIFS) vaporizer from Brooks Instrument provides indirect vaporization-on-dema nd for most liquid precursors. Conventional vaporizers are difficult to start and stop, and often it’s very challenging to determine precisely how much vapor mass is actually being delivered from a conventional vaporizer. Our flanged DLI vaporizers overcome these problems by employing a hot gas, rather than a hot metal surface, to accomplish liquid vaporization. The result is a chemically pure vapor, free of decomposition byproducts or liquid carryover. Features Low flow to medium flow, low vapor pressure Heaters: 200-2500 watts Designed for fragile liquids like TEMAHf 316L stainless steel modules fastened together using pefluroelastomer or metal seals Can be disassembled for cleaning and maintenance by user Start-up service from Brooks Benefits Highest purity vapor Eliminates liquid carryover Vapor is free of byproducts Wide range of liquid properties Generates perfectly mixed vapors Easy disassembly Applications Research and development Water vaporization for fuel cell stack humidification Liquid precursor vaporization for chemical vapor deposition (CVD), metal oxide chemical vapor deposition (MOCVD), and atomic layer deposition (ALD) Depositing thin films for enhanced thermal, optical or hardness characteristics such as diamond-like carbon coating and glass coating Vaporizing monomers for vacuum polymer film disposition Generating calibration vapor Vaporizing liquid hydrocarbons Semiconductor thin-films
Datasheet
Description
Designed to enable the user to perform their own maintenance and cleaning, the direct liquid inject flange (DLIFS) vaporizer from Brooks Instrument provides indirect vaporization-on-dema nd for most liquid precursors. Conventional vaporizers are difficult to start and stop, and often it’s very challenging to determine precisely how much vapor mass is actually being delivered from a conventional vaporizer. Our flanged DLI vaporizers overcome these problems by employing a hot gas, rather than a hot metal surface, to accomplish liquid vaporization. The result is a chemically pure vapor, free of decomposition byproducts or liquid carryover. Features Low flow to medium flow, low vapor pressure Heaters: 200-2500 watts Designed for fragile liquids like TEMAHf 316L stainless steel modules fastened together using pefluroelastomer or metal seals Can be disassembled for cleaning and maintenance by user Start-up service from Brooks Benefits Highest purity vapor Eliminates liquid carryover Vapor is free of byproducts Wide range of liquid properties Generates perfectly mixed vapors Easy disassembly Applications Research and development Water vaporization for fuel cell stack humidification Liquid precursor vaporization for chemical vapor deposition (CVD), metal oxide chemical vapor deposition (MOCVD), and atomic layer deposition (ALD) Depositing thin films for enhanced thermal, optical or hardness characteristics such as diamond-like carbon coating and glass coating Vaporizing monomers for vacuum polymer film disposition Generating calibration vapor Vaporizing liquid hydrocarbons Semiconductor thin-films
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged DLI Vaporizer - DLIFS - Brooks Instrument
Hatfield, PA, USA
Flanged DLI Vaporizer
DLIFS
Flanged DLI Vaporizer DLIFS
Designed to enable the user to perform their own maintenance and cleaning, the direct liquid inject flange (DLIFS) vaporizer from Brooks Instrument provides indirect vaporization-on-dema nd for most liquid precursors. Conventional vaporizers are difficult to start and stop, and often it’s very challenging to determine precisely how much vapor mass is actually being delivered from a conventional vaporizer. Our flanged DLI vaporizers overcome these problems by employing a hot gas, rather than a hot metal surface, to accomplish liquid vaporization. The result is a chemically pure vapor, free of decomposition byproducts or liquid carryover. Features Low flow to medium flow, low vapor pressure Heaters: 200-2500 watts Designed for fragile liquids like TEMAHf 316L stainless steel modules fastened together using pefluroelastomer or metal seals Can be disassembled for cleaning and maintenance by user Start-up service from Brooks Benefits Highest purity vapor Eliminates liquid carryover Vapor is free of byproducts Wide range of liquid properties Generates perfectly mixed vapors Easy disassembly Applications Research and development Water vaporization for fuel cell stack humidification Liquid precursor vaporization for chemical vapor deposition (CVD), metal oxide chemical vapor deposition (MOCVD), and atomic layer deposition (ALD) Depositing thin films for enhanced thermal, optical or hardness characteristics such as diamond-like carbon coating and glass coating Vaporizing monomers for vacuum polymer film disposition Generating calibration vapor Vaporizing liquid hydrocarbons Semiconductor thin-films

Designed to enable the user to perform their own maintenance and cleaning, the direct liquid inject flange (DLIFS) vaporizer from Brooks Instrument provides indirect vaporization-on-demand for most liquid precursors.

Conventional vaporizers are difficult to start and stop, and often it’s very challenging to determine precisely how much vapor mass is actually being delivered from a conventional vaporizer. Our flanged DLI vaporizers overcome these problems by employing a hot gas, rather than a hot metal surface, to accomplish liquid vaporization. The result is a chemically pure vapor, free of decomposition byproducts or liquid carryover.

Features

  • Low flow to medium flow, low vapor pressure
  • Heaters: 200-2500 watts
  • Designed for fragile liquids like TEMAHf
  • 316L stainless steel modules fastened together using pefluroelastomer or metal seals
  • Can be disassembled for cleaning and maintenance by user
  • Start-up service from Brooks

Benefits

  • Highest purity vapor
  • Eliminates liquid carryover
  • Vapor is free of byproducts
  • Wide range of liquid properties
  • Generates perfectly mixed vapors
  • Easy disassembly

Applications

  • Research and development
  • Water vaporization for fuel cell stack humidification
  • Liquid precursor vaporization for chemical vapor deposition (CVD), metal oxide chemical vapor deposition (MOCVD), and atomic layer deposition (ALD)
  • Depositing thin films for enhanced thermal, optical or hardness characteristics such as diamond-like carbon coating and glass coating
  • Vaporizing monomers for vacuum polymer film disposition
  • Generating calibration vapor
  • Vaporizing liquid hydrocarbons
  • Semiconductor thin-films
Supplier's Site Datasheet

Technical Specifications

  Brooks Instrument
Product Category Vaporizers
Product Number DLIFS
Product Name Flanged DLI Vaporizer
Unlock Full Specs
to access all available technical data

Similar Products