Thermax Inc. - MA Datasheets for Vaporizers
Vaporizers are heat exchangers that convert liquefied gases to a warm gaseous product. The heat source can be ambient air, steam or water.
Vaporizers: Learn more
| Product Name | Notes |
|---|---|
| Plant cooling water, seawater, once-through river water, or a closed loop water/glycol system can be used to vaporize cryogenic fluids with these units. Water temperatures as low as 45°F are... | |
| Thermacast Vaporizers provide an economic and compact solution to vaporization. The cryogen flows though a stainless steel tube coil that has been cast into an aluminum block. Holes are precision... | |
| Thermax Cryo-Coils offer a compact solution to vaporization. Stainless steel Vortex Flow Vaporizer coils are fit into a shell to provide counter current flow with a fluid (water)stream. The counter... | |
| Thermax Electric Water Bath Vaporizers offer an extremely reliable and high flow vaporizer option. A stainless steel tube bundle is submerged in a bath of hot water. The water is... | |
| Thermax Fan Air Disposal Vaporizers are used to exhaust vaporized cryogen into the atmosphere. A stream of air is generated by a fan and propelled upward through an aluminum duct. | |
| Thermax fan ambient vaporizers reduce the amount of plot area required by natural draft vaporizers by adding electrically powered fan(s). A natural draft vaporizer matrix is enclosed in an aluminum... | |
| Thermax IFWB™s offer high capacity and economical operation. The burner system(s) are fully automated with optional off site signaling available. The combustion gases pass through a series of heat exchanger... | |
| Thermax provides a wide variety of ambient air vaporizers to match any application. The workhorse of the product line are the SuperGap vaporizers. These are constructed of an array of... | |
| Thermax Side Arm Vaporizers are generally used for maintaining tank pressure. With the advent of vacuum jacketed tanks, tank pressure cannot be maintained without an outside source of heat as... | |
| Thermax Steam Sparged Water Bath Vaporizers offer an extremely reliable and high flow vaporizer option. A stainless steel tube bundle is submerged in a bath of hot water. The water... | |
| Thermax TVN Direct Steam Vaporizers use condensing steam as a heat source on the shell side of a shell and U-tube heat exchanger. The cryogen is vaporized and superheated through... | |
| Thermax WCS vaporizers are entire skid mounted systems that combine a fuel fired water heater, a pump around loop, and a Thermax shell and tube vaporizer. Water from a packaged... |