The Megafin Vaporizer, specifically the MF125A-HF model from Thermax Inc., is designed for vaporizing liquid CO,ÇÇ at pressures up to 300 PSIG. It operates effectively in ambient air conditions, with a minimum indoor temperature requirement of 60¬?F to ensure proper vaporization. The unit's performance is influenced by the temperature differential (OîT) between the ambient air and the CO,ÇÇ temperature, with a recommended OîT of at least 30¬?F for optimal operation. Engineers should note that the vaporizer is constructed to meet ASME B31.3 standards and carries an all-Canada CRN number, ensuring compliance with safety regulations. For applications requiring continuous gas flow, multiple units may be necessary to allow for defrosting cycles. Additionally, Thermax recommends the use of a CO,ÇÇ monitor for any indoor installations to ensure safety. The nominal flow rate is based on a 24-hour service interval between defrosts at a relative humidity of 50%.
Thermax provides a wide variety of ambient air vaporizers to match any application. The workhorse of the product line are the SuperGap vaporizers. These are constructed of an array of finned aluminum extrusions with a 12-inch center to center spacing providing for extended ice growth.
| Thermax Inc. - MA | |
|---|---|
| Product Category | Vaporizers |
| Product Number | MF125A-HF |
| Product Name | Megafin Vaporizer |