3M Separation and Purification Sciences Division Datasheets for Medical Equipment and Supplies

Medical equipment and supplies are used in medical, dental, hospital, pharmacy, and clinical laboratories.
Medical Equipment and Supplies: Learn more

Product Name Notes
CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores...
Cytapheresis Adsorber for Autoimmune diseases such us Ulcerative Colitis, Crohn Disease, Rheumatic Arthritis and others Unique cellulosic filaments Easy to use Short treatment time Very effective and safe Improves patients’
DIAPES® is engineered for highly effective, patient-adapted dialysis treatment. DIAPES features P.E.T.™ Performance Enhancing Technology and provides high, consistent performance in every dialysis-session. DIAPES offers high and low flux variants...
HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they...
MircoPES® TF10 capillary membrane is specifically engineered for optimal plasma separation. MircoPES® TF10 capillary membranes are produced in a SIPS process (solvent induced phase separation) from Polyethersulfone (PES) with Polyvinylpyrrolidone...
Outstanding Performance in Plasma Separation for Over 20 Years PLASMAPHAN® capillary membranes are produced in a TIPS process (thermally induced phase separation) from Polypropylene (PP) and are hydrophobic by...
OXYPHAN® is one of the world’s leading oxygenation membrane capillaries with uniform pore size and distribution. Due to its high porosity and uniform pore distribution, it provides excellent gas exchange...
OXYPLUS® is the oxygenation membrane capillary suitable for long-term oxygenation. As an integral asymmetric hollow fibre oxygenation membrane OXYPLUS combines the performance characteristics of OXYPHAN® with a dense outer...
PUREMA® is engineered to fulfill the complex requirements of today’s end-stage renal disease treatment. PUREMA features S.E.T. Sieving Enhancing Technology and P.E.T.™ Performance Enhancing Technology. The membrane has a unique...
Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices...
PlasCure® Plasmafilters are the core components of numerous plasma therapies and provide a wide range of treatment options for various diseases. PlasCure Plasmafilter Excellent biocompatibility Optimized separation of plasma...
SYNPHAN® combines features of PUREMA® or DIAPES® with convenient off-the-shelf membrane solutions. SYNPHAN is available with P.E.T.™ Performance Enhancing Technology. Premium class clearance, well-proven top biocompatibility, stable...
The SelectiCure® H19 Cascade Filter is specifically designed for LDL apheresis. SelectiCure H19 Cascade Filter Selective depletion of plasma components Reduced or no requirement for substitution fluid Dry filter...