3M Separation and Purification Sciences Division Datasheets for Microporous Membranes

Microporous membranes enable separation and exclusion of very fine particle, dust, dirt or even bacteria and large organic molecules. Ultrafiltration and nanofiltration membranes are two common types of micropore films or filtration media.
Microporous Membranes: Learn more

Product Name Notes
CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores...
DIAPES® is engineered for highly effective, patient-adapted dialysis treatment. DIAPES features P.E.T.™ Performance Enhancing Technology and provides high, consistent performance in every dialysis-session. DIAPES offers high and low flux variants...
DuraPES® is a highly asymmetric polyethersulfone membrane, which demonstrates excellent throughput and higher durability in many applications such as pharmaceutical and biological filtration, wine clarification, juice filtration and beer...
HEXPET® is a transparent heat-exchange capillary. Polymeric heat exchangers provide better biocompatibility than conventional metal heat exchangers. Furthermore they are easier to process in the manufacture of oxygenators, as they...
Liqui-Cel Training Topics: History of Membrane Contactors Principles of Operation Contactor Design Markets & Applications System Design Nitrogen Sources Contactor Selection Membrane Cleaning Storage / Maintenance Liqui-Flux Training Topics: History...
MircoPES® TF10 capillary membrane is specifically engineered for optimal plasma separation. MircoPES® TF10 capillary membranes are produced in a SIPS process (solvent induced phase separation) from Polyethersulfone (PES) with Polyvinylpyrrolidone...
Outstanding Performance in Plasma Separation for Over 20 Years PLASMAPHAN® capillary membranes are produced in a TIPS process (thermally induced phase separation) from Polypropylene (PP) and are hydrophobic by...
OXYPHAN® is one of the world’s leading oxygenation membrane capillaries with uniform pore size and distribution. Due to its high porosity and uniform pore distribution, it provides excellent gas exchange...
OXYPLUS® is the oxygenation membrane capillary suitable for long-term oxygenation. As an integral asymmetric hollow fibre oxygenation membrane OXYPLUS combines the performance characteristics of OXYPHAN® with a dense outer...
PUREMA® is engineered to fulfill the complex requirements of today’s end-stage renal disease treatment. PUREMA features S.E.T. Sieving Enhancing Technology and P.E.T.™ Performance Enhancing Technology. The membrane has a unique...
The highly asymmetric pore structure of our MicroPES® flat sheet membrane offers a high dirt loading capacity, increasing the filtration performance to give higher throughputs and higher flow rates...
Hydrophilic Flat Sheet Membrane for the Healthcare Industry Available in different pore sizes, MicroPES® flat sheet membranes provide outstanding flow rates, being perfecty suited for use in small filter devices...
Liqui-Cel® Membrane Contactors are commonly used for gas transfer with water or with fluids that have a similar surface tension to water. They utilize a patented radial flow design and...
MicroModule® Contactors are our smallest degassing device. These are compact, in-line point of use degassers that use a revolutionary patented potting technology that packs a high membrane surface area into...
PlasCure® Plasmafilters are the core components of numerous plasma therapies and provide a wide range of treatment options for various diseases. PlasCure Plasmafilter Excellent biocompatibility Optimized separation of plasma...
SuperPhobic® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films...
SYNPHAN® combines features of PUREMA® or DIAPES® with convenient off-the-shelf membrane solutions. SYNPHAN is available with P.E.T.™ Performance Enhancing Technology. Premium class clearance, well-proven top biocompatibility, stable...