4Mbit 512Kx8/256Kx16 nvSRAM TSOPII44 - Memory Chips - SRAM Memory Chips
4Mbit 512Kx8/256Kx16 nvSRAM TSOPII44 - Memory Chips - SRAM Memory Chips
Delivery on production packaging - Punnet. This product is non-returnable.
4Mbit 512Kx8/256Kx16 nvSRAM TSOP44 - Memory Chips - SRAM Memory Chips
Delivery on production packaging - Punnet. This product is non-returnable.
4Mbit 512Kx8/256Kx16 nvSRAM TSOP44 - Memory Chips - SRAM Memory Chips
IC NVSRAM 4MBIT 25NS 44TSOP
NON-VOLATILE SRAM, 256KX16, 25NS
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1163953-CY14B104NA-Z
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 25ns
Family Name: CY14B104NA
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): AS6nvLC256K16DG-25IT
Introduction Date: December 14, 2007
ECCN: 3A991.b.2.a
Country of Origin: China, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 8272446 | 1256934P | 217-CY14B104NA-ZS25XI | CY14B104NA-ZS25XI | 1163953-CY14B104NA-ZS25XI |
Product Name | IC NVSRAM 4MBIT 25NS 44TSOP | Integrated Circuits (ICs) - Memory - Memory | Memory - SRAM - CY14B104NA-ZS25XI | ||
Memory Category | SRAM Chip | SRAM Chip | NVRAM; Non-Volatile; SRAM Chip | Non-Volatile; SRAM Chip | Non-Volatile |
Data Rate | 1 MHz | ||||
Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |
Density | 4000 kbits | 4000 kbits | 32000 kbits | 4000 kbits | |
Number of Words | 256 k | 256 to 512 k |