The 71V35761 3.3V CMOS SRAM is organized as 128K x 36. It contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as the 71V35761 can provide four cycles of data for a single address presented to the SRAM .
IC SRAM 4.5MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 166 MHz 3.5 ns 119-PBGA (14x22)
Integrated Device Technology | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | 71V35761SA166BGI | 71V35761SA166BGI | 71V35761SA166BGI |
Product Name | 3.3V 128K x 36 Synchronous PipeLined Burst SRAM w/3.3V I/O | Integrated Circuits (ICs) - Memory - Memory | Memory |
Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
Data Rate | 166 MHz | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Density | 4608 kbits | 4500 kbits | 4500 kbits |
Number of Words | 128 k |