The 71V3577 3.3V CMOS SRAM is organized as 128K x 36. The 71V3577 SRAM contains write, data, address and control registers. The burst mode feature offers the highest level of performance to the system designer, as it can provide four cycles of data for a single address presented to the SRAM .
Integrated Device Technology | |
---|---|
Product Category | Memory Chips |
Product Number | 71V3577S75BQ8 |
Product Name | 3.3V 128K x 36 Synchronous Flow-Through SRAM w/3.3V I/O |
Memory Category | SRAM Chip |
Operating Temperature | 0 to 70 C (32 to 158 F) |
Density | 4608 kbits |
Number of Words | 128 k |