Win Source Part Number: 1187915-AS4C256M8D3L
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 242
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 78-TFBGA
Supplier Device Package: 78-FBGA (8x10.5)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AS4C256M8D3L12BCN;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Alliance Memory, Inc.
Other Names: 1450-1102
IC DRAM 2GBIT PARALLEL 78FBGA
IC DRAM 2GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800 MHz 20 ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5)
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Nova Technology(HK) Co.,Ltd | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 1187915-AS4C256M8D3L-12BCN | AS4C256M8D3L-12BCN | AS4C256M8D3L-12BCN | AS4C256M8D3L-12BCN | 1450-1102-ND | AS4C256M8D3L-12BCN | AS4C256M8D3L-12BCN |
Product Name | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | DDR3 SDRAM,2G,256M x 81.35V,78-ball FBGA |
Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
Access Time | 20 ns | 20 ns | 20 ns | 20 ns | |||
Cycle Time | 15 ns | ||||||
Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |