Pass Thru
PassThru -Construction of double wall16 ga, type 304, stainless steel, # 4 polish finish -OD 32 1/2”w x 30”h x 26”d -ID 24”w x 24”h x 24”d -(1) Side to have SS frame door w/ ¼” wire glass window, ¼ turn chrome plated handle, (3) pivot hinges & fully gasketed, other side to have an 1 ¾” SS “B” label fire door w/ 10” x 10” wire glass window, latching knobset, spring loaded butt hinges & mechanical interlock -Mounting angle 11/2” x 1 1/2” x 16 ga SS Note: Only the fire door carries the UL label. The entire unit, while being constructed of noncombustible materials, is not labeled. The side with the fire door should be mounted as flush as possible with the rated wall.
Hale Engineering Company, Inc. | |
---|---|
Product Category | Cleanroom Supplies and Accessories |
Product Number | PT 2424-24 SS-MI-FD |
Product Name | Fire Rated Door |