Pass Thru
-Construction of double wall 16 ga, type 304 SS, #4 polish finish -ID 48”w x 60”h x 48”d -Top mounted recirculating hepa filtered ceiling w/ gasket seal replaceable 99.99% hepa (20” x 20” x 3”), direct drive motorized impeller blower & 100W, 110V motor, removable SS grille, internal access panel for motor, blower to run continuously -No floor -Sidewall mounted PVC bumper -Double SS frame doors both sides w/ ¼” clear acrylic window, pivot hinges, ¼ turn chrome plated handle & electrical interlock -OD 58”w x 76”h x 60”d -Mounting trim to be 11/2”x 1 1/2” x 16 ga SS angle
Hale Engineering Company, Inc. | |
---|---|
Product Category | Cleanroom Supplies and Accessories |
Product Number | CPT 4860-48 SS-EI-DD-HC |
Product Name | Cart Pass Thru |