SLEE Technik GmbH Datasheets for Microscopy and Metallography Sample Preparation Equipment

Microscopy sample preparation equipment and metallography sample preparation equipment is used for the preparation of samples for metallographic or microscopic inspection and analysis.
Microscopy and Metallography Sample Preparation Equipment: Learn more

Product Name Notes
The MPS/P2 features ease of operation, spacious working area, large container capacity and reliability. All modules operate at the same working height and can be arranged according to laboratory requirements...
The MSM carousel stainer is designed to meet the basic requirements for routine staining in histology and cytology laboratories. The instrument is equipped with either 12 or 24 incubation stations...
The MTM II fast tissue processor offers a cost-efficient and user friendly alternative for fast biopsies processing and overnight batch tissue processing needs of every histology laboratory. The instrument can...
The MTP carousel tissue processor guarantees gentle and highly reliable specimen processing in conjunction with state of the art control features. The specimen throughput can be doubled to 240 cassettes...
The new cromatec linear stainer will greatly improve productivity and cost effectinevess for routine histology and cytolog staining. The cromatec linear stainer combines consistent quality slide staining results with unmatched...
The SLEE floating bath and slide warmer combination slidetec WATER/HEAT is designed for streching of paraffin sections and subsequently drying and baking these on microslides. It combines functional design with...
The space-saving MPS/P1 is a complete paraffin dispensing unit including a 3.8 liters paraffin container,a heated working area and a cooling spot. The ergonomically elevated heated working area is illuminated...