The MSM carousel stainer is designed to meet the basic requirements for routine staining in histology and cytology laboratories. The instrument is equipped with either 12 or 24 incubation stations that contain up to 400 ml. An integrated battery ensures highest process safety even in environments with frequent power failures. Hazardous fumes are efficiently eliminated by a fume extraction system thereby increasing user safety.
Easy loading by rotating table principle
Integrated UPS system allows each programme to finish
Intuitive control panel
Flex-programming allows different protocols while utilizing the same reagents
Single load or double load
Fume hood with integrated exhaust system optionally available
Universal power input 100 - 240 V, 50/60 Hz
Drying station up to 70 °C (optional)
The MSM carousel stainer is designed to meet the basic requirements for routine staining in histology and cytology laboratories. The instrument is equipped with either 12 or 24 incubation stations that contain up to 400 ml. An integrated battery ensures highest process safety even in environments with frequent power failures. Hazardous fumes are efficiently eliminated by a fume extraction system thereby increasing user safety.
- Easy loading by rotating table principle
- Integrated UPS system allows each programme to finish
- Intuitive control panel
- Flex-programming allows different protocols while utilizing the same reagents
- Single load or double load
- Fume hood with integrated exhaust system optionally available
- Universal power input 100 - 240 V, 50/60 Hz
- Drying station up to 70 °C (optional)