Cable & Supplies, Inc. Datasheets for Geophysical Instruments
Geophysical instruments are used for geological study, including rock and soil mechanics, core analysis and surveys of the earth.
Geophysical Instruments: Learn more
| Product Name | Notes |
|---|---|
| PS-14X | |
| PS-28X | |
| PS-40X | |
| PS-60X | |
| PS-7X | |
| PS-8X | |
| 240 C | |
| 240 degrees C | |
| 2400 ohm 240 C | |
| B series geophone has wide frequency band and high spurious frequency. All tolerance is controlled within 5%. The unique double coil structure considerably makes the distortion lower. Good stability High... | |
| In seismic and engineering exploration, geophone is only a single receiving unit. Double output geophone is a kind receiving of seismic signal, special related to a signal control. This kind... | |
| PS(H)-1 low frequency geophone is a kind of 1 Hz geophone without external power supply which is widely used in the fields of deep seismic exploration, engineering measuring pulse and... | |
| PS(H)-2.5 geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It... | |
| PS-10ES is a kind of high precision geophone which is designed with reliable and advance technology. | |
| PS-10R is a kind of high sensitive geophone suitable for both single point acquisition and geophone combination acquisition, it can be interchangeable with GS-One and its performance reaches world level. | |
| PS-10T is a kind of geophone with high spurious frequency for extended response. It is ideal for faster sample rate system and high resolution surveys. Features: High Spurious Frequency: 340... | |
| PS-2.7/85 geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It... | |
| PS-2B geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It... | |
| PS-4.5B geophone is a kind of low frequency geophone developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and weak signal. It... | |
| PS-4.5C1 geophone is a kind of low frequency geophone with high sensitivity developed following request of seismic exploration and engineering which is mainly to receive deep level, low frequency and... | |
| PSO-14E-375 is a kind of geophone which can work omni-directionally. Omni-directional Light weight and small Volume Copper plate and Nylon plate available | |
| PSO-15M1-2400HT high temperature geophone has been tested at 200 degree C for over 300 hours, continuously, at a temperature of 215 degree C with no signs of specification deviations. | |
| PSO-15M1-2400HT high temperature geophone has been tested at 200 degree C for over 300 hours, continuously, at a temperature of 215 degrees C with no signs of specification deviations. | |
| S Series is designed with advanced technology, it has high spurious frequency, perfect disturbance resistance, and the tolerance of all parameters are controlled within ±2.5%, the distortion is lower than... | |
| The B series seismic geophones are mainly used in petroleum exploration. The series have a wide frequency band and high spurious frequency. The tolerance of all parameters is controlled within... | |
| The VL Land String Series is an ideal product for land oil exploration. It distinguishes itself through excellent performance. It features stable and reliable parameters, light weight design, easy handling... | |
| The VM is a new seismic geophone string series usable in marshland. This series is developed independently by Sunfull. The VM series has good water resistance. Its insulation resistance is... | |
| This product stems from the advanced VSP technology, which can be suitable for MVSP construction in various complex geographical conditions. It adopts hard wired by metal bar between levels, which... | |
| VHL series land 3-component geophone string is one of our latest design to provide a practical solution for the requirement of multi-component data acquisition. It has main features as high... | |
| VS series geophone string was developed by Sunfull independently which is designed for well logging seismic exploration with high resolution. It has main factures as wide frequency band, high sensitivity,... | |
| X series geophone is mainly used in oil, coal exploration, engineering and hydrological vibration analysis. Stable and reliable circuit Low distortion and high spurious frequency |