Video Mount Products Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
| Product Name | Notes |
|---|---|
| *This item has been discontinued* | |
| A cathedral ceiling adaptor which works with the standard mast of the PM Series, LCD-2537CB, LCD-MID-CB and PDS-LC or any mount which uses a 1.5" NPT mast. | |
| Sleek and stylish. VMP's full line of adjustable surround sound speaker stands are not only practical, but look great in any room in the home. Hidden cable management and with... | |
| The AK-1 is an easy to use adaptor that converts VMP mounts to use 1.5" NPT pipe for longer installation ceiling drops. | |
| The AK-1PT is an easy to use adaptor that converts VMP mounts to use 1.5" NPT pipe for longer installation ceiling drops. The unit works like the AK-1, but incorporates... | |
| The AP-1 VESA adaptor plate adapts a VESA 200mm plate to accommodate a VESA 400mm x 200mm hole pattern. Although the AP-1 has been designed specifically to work with VMP's... | |
| The AP-2B VESA adaptor plate adapts a VESA 200mm plate to accommodate a VESA 300mm x 300mm hole pattern. Although the AP-2B has been designed specifically to work with VMP's... | |
| The BR-4XD are a pair of heavy duty wall mounts to hold antenna or DBS mounting pipes. | |
| The CP-1 and the CP-2 are universal ceiling mount plates that will accommodate 1.5" and 1" NPT pipe. Used for extending ceiling drop lenghts; the CP-1/CP-2 has multiple, pre drilled... | |
| The CP-1PT is an universal ceiling mount plate that will accommodate 1.5" NPT pipe. Used for extending ceiling drop lenghts; the CP-1PT has multiple, pre drilled hole patterns to attach... | |
| The DLP-2 is a great way to wall mount most DLP televisions. This easy to install three bracket system has a heavy load capacity while keeping a low profile. | |
| The DS-BP enables the FP-LDSB digital signage mount to be extended to add additional flat panels for video walls. | |
| The DS-CH uses tamper resistant hardware to keep a digital signage computer secure. It easily attaches to any wall or ceiling mount in either portrait or landscape positions. | |
| The DVR-MB1 is a small lockbox for mobile or rackmount applications. The DVR-MB1 can be mounted on four out of six surfaces allowing it to work in any location. The... | |
| The DVR-WA are a pair of heavy duty, easy to install DVR lockbox wall mounting arms. | |
| The ER-1-4PKIT is an easily installed expansion kit for the ER-1 rack to convert a two post rack to a four post rack. | |
| The ER-184-4PKIT is an expansion kit that converts the ER-184 from a two post rack to a four post rack. | |
| The ER-1B blank plate is used to fill excess rackmountable space in your rack when future component expansion is anticipated. | |
| The ER-2B blank plate is used to fill excess rackmountable space in your rack when future component expansion is anticipated. | |
| The ER-4B blank plate is used to fill excess rackmountable space in your rack when future component expansion is anticipated. | |
| The ER-8B blank plate is used to fill excess rackmountable space in your rack when future component expansion is anticipated. | |
| The ER-HWB1 is a single spaced, hinged wall bracket that can be mounted to a rack or directly to a wall. Easy to use and allows access to the back... | |
| The ER-HWB2 is a double spaced, hinged wall bracket that can be mounted to a rack or directly to a wall. Easy to use and allows access to the back... | |
| The ER-LCD1017 can hold most 10" to 17" flat panels on an equipment rack. It can also accommodate up to a 23" monitor by inverting the mount on the rack. | |
| The ER-S2CM is a two space vented shelf that is center mounted. It can work with a variety of components, has a heavy load capacity and includes two sets of... | |
| The ER-SS1U is a one rack space sliding shelf. Useful for keyboards or other equipment that needs to be pulled out for use, but tucked away when not in use. | |
| The EXT-0609 is an universal adaptor to work with all VMP ceiling mounts and most other manufacturers' ceiling mounts that can use 1.5" NPT pipe. The adaptor is adjustable in... | |
| The EXT-1830 is a universal adaptor to work with all VMP ceiling mounts and most other manufacturers ceiling mounts that can use 1.5" NPT pipe. The adaptor is adjustable in... | |
| The EXT-4872 is an universal adaptor to work with all VMP ceiling mounts and most other manufacturers' ceiling mounts that can use 1.5" NPT pipe. The adaptor is adjustable in... | |
| The EXT-A/B is an easy to install extension pipe that works as an in-line splice to extend the drop length on ceiling mounts. | |
| The FP-LDSB is an adjustable digital signage mount that can hold most flat panels 32" to 63". This versatile mount can be used in either portrait or landscape, has adjustable... | |
| The FP-LF is a fixed flat panel wall mount that can handle most displays 42" to 70". The FP-LF comes in silver or black (FP-LFB), has a 180 lbs load... | |
| The FP-LFVB is a large flush panel mount that accommodates most 42" to 63" flat panels. This low profile mount only 0.85" off the wall and takes into account the... | |
| The FP-MF is a mid size flush panel mount that accommodates most 27" to 42" flat panels. This low profile mount is only 0.7" off the wall and takes into... | |
| The FP-MFTB is a multi-adjustable mid size flat panel mount with tilt. It holds most flat panels 27" to 42", has adjustable tilt while keeping it close to the wall. | |
| The FP-MWAB is incredibly installer friendly and a time saver by being fully assembled. The FP-MWAB comes available in black powdered coat finish and has a 45 degree rotation, up... | |
| The FP-SFB is a small flush mount that will handle most 10" to 30" flat panels. The small, easy to use mount is only 0.5" from the wall and uses... | |
| The FP-SFTB is a low proflie, small flat panel mount with tilt. It holds most flat panels 10" to 23" while keeping the monitor only 1.7" off the wall. The... | |
| The FP-XMFB is an extra medium flush panel mount that accommodates most 32" to 52" flat panels. This low profile mount is only 0.85" off the wall and takes into... | |
| The FP-XMFT is a mid-size flat panel mount with tilt that will handle most flat panels 32" to 52". Adjustable rails and tilt make flat panel placement easy to set. | |
| The FP-XMWAB is incredibly installer friendly and a time saver by being both fully assembled and ready-to-use out-of-the-box. The FP-XMWAB comes available in black powdered coat finish and has a... | |
| The FRM-Series is a non-penetrating roof mount for DBS, off air antenna, satellite internet systems and surveillance cameras. Using standard 8†x 8†x 16†cinderblocks as ballast the FRM-Series... | |
| The FRMA is an adaptor to convert an FRM-200 to a 2.375†OD masting. Simple to install and use the FRMA just slides over and existing assembled FRM-200 mast to... | |
| The GEM-1 is a gable mount for DBS dishes. It attaches to the standard footplate of a DBS dish to allow the installation of the dish on the gable of... | |
| The GEM-4060 is a gable mount for off air antennas. The bottom portion of the GEM-4060 is adjustable allowing you to secure further down the antenna to provide more stability. | |
| The GU-3 is a heavy duty swivel wall bracket to hold antenna and DBS pipes. | |
| The IBA-1 is an easy to use device to adapt any VMP ceiling mount to an I-Beam. It can also be used with other mounting brands that use a 1.5"... | |
| The IWB-1B is an in wall box adaptor that allows up to a 32" flat panel to fully collapse into a wall. It installs easily between two 16" on center... | |
| The LCD-1 is a multi-configurable flat panel wall mount that can handle a wide variety of situations. The mount can be used as a single arm, double arm or near... | |
| The LCD-1C is a versatile ceiling mount that can handle most flat panels 10" to 23". The LCD-1C allows perfect flat panel placement using adjustable mast extension, monitor rotation and... | |
| The LCD-2 flat panel table/desk mount holds most 10" to 23" flat panels via clamp-on or bolt. Rotatable 360 degrees, this versatile mount also tilts up to 30 degrees, making... | |
| The LCD-2537 is a multi-configurable flat panel wall mount that can handle a wide variety of situations. The mount can be used as a single arm, double arm or near... | |
| The LCD-2537C is a versatile ceiling mount that can handle most flat panels 25" to 37". The LCD-2537C allows perfect flat panel placement using adjustable mast extension, monitor rotation and... | |
| The LCD-CM2 adapter allows the LCD-1C to accommodate two 10"to 23" flat panels back to back. | |
| The LCD-DM2 allows for two LCD-1 mounts to be attached onto a desktop via clamp-on or bolt through. Accommodates most flat panels 10" to 23" with a combined load capacity... | |
| The LCD-MID-C is a mid size flat panel ceiling mount that can accommodate most 27" to 42" flat panels. This versatile mount can handle a wide range of ceiling applications... | |
| The LCD-MID-CM2 adapter allows the LCD-MID-C to accommodate two 27" to 42" flat panel displays back-to-back with a combined weight of up to 200 lbs. | |
| The LCD-MID-F is a fixed flat panel wall mount that can handle most displays 27" to 42". The LCD-MID-F comes in silver or black (LCD-MID-FB), has a hefty 125 lbs... | |
| The LCD-MID-FT is a mid size flat panel mount with tilt. It holds most flat panels 27" to 42", has adjustable tilt while keeping it close to the wall. Rails... | |
| The LCD-PA is a pole adaptor used with the LCD-1 and LCD-2537 to enable these mounts to be attached to a round or square pole. | |
| The LCD-PV kit comes with a LCD-2537CB, plumbing pipe adaptors for extended drops and a camera mounting bracket. With a heavy load capacity and adjustable rotation and tilt; the LCD-PV... | |
| The LCD-UC1 holds most 10" to 17" flat panels up to 20 lbs, has tilt and swivel capabilities for optimum viewing angles and can conveniently flip up to keep the... | |
| The LCD-WM2 adapter allows the LCD-1 to accommodate two 10" to 23" flat panels off the wall. | |
| The LVMP-1 allows wall plates to be installed anywhere by doing away with the need for an electrical junction box. | |
| The P-6 are a pair of mounting attachments for vent pipes that work with both antenna and DBS pipes. | |
| The PDS-LC is a large flat panel ceiling mount that can accommodate most 37" to 70" flat panels. This versatile mount can handle a wide range of ceiling applications with... | |
| The PDS-LCM2B adapter allows the PDS-LCB to accommodate two 37" to 70" flat panel displays back-to-back with a combined weight of up to 360 lbs. | |
| The PDS-LFT is a tilting mount that will handle most flat panels 42" to 70". Adjustable rails and tilt make flat panel placement easy to set. The PDS-LFT can handle... | |
| The PDS-LWA, large flat panel articulating wall mount, handles most flat panels from 52" to 70". The mount can handle multiple configurations with adjustable rotation, tilt and extendable arms. The... | |
| The PM-1 offers a unique 8-point clamping mechanism with a 360-degree system of support allowing safe installation of expensive projectors. The PM-1 allows adjustments in height, width and depth in... | |
| The PM-2 offers a unique 8-point clamping mechanism with a 360-degree system of support allowing safe installation of expensive projectors. The PM-2 allows adjustments in height, width and depth in... | |
| The PM-3 yokeless projector mount has been designed with a high-load capacity, rugged housing, tilt, full rotation, and telescoping capabilities. It is compliant with most of today's leading projectors, and... | |
| The PM-LP yokeless low profile projector mount has been designed with a high-load capacity, rugged housing, tilt, full rotation, and telescoping capabilities. It is compliant with most of today's leading... | |
| The PM-LPM is a variation of the PM-LP projector mount. The PM-LPM is a yokeless, low profile projector mount without the telescoping mast. It does include a universal ceiling plate... | |
| The PRM-2 is the perfect mount when mounting most standard DBS dishes directly to the roof is not possible. The heavy duty mount is easy to install and has an... | |
| The SCFR-1 is an easy to use finishing ring that easily clamps around both 1.5" NPT pipe and VMP ceiling masts that are not 1.5". | |
| The SCM-1 is a suspended ceiling tray for ceiling mounts. The SCM-1 can be used with any VMP ceiling mount or any ceiling mount using 1.5†NPT pipe. Can be... | |
| The SCM-2 is a suspended ceiling replacement tile for ceiling mounts. The SCM-2 can be used with any VMP ceiling mount or any ceiling mount using 1.5†NPT pipe. Can... | |
| The SM-1 is a siding mount for DBS dishes. The nesting design allows the SM-1 to create a stable flat surface to mount the footplate of a DBS dish. | |
| The TR-Series is a heavy duty tripod for antenna masting. With installer friendly front facing feet, pitch pad kits and mast support to keep the bottom of the mast off... | |
| The UA-1 is an easy to use device to adapt any VMP ceiling mount to a piece of Uni-strut®. It can also be used with other mounting brands that use... | |
| The UP1 allows for 2 stud or joist span to distribute the mount and equipment weight evenly. | |
| The VH-001 is an electronic component holder that attaches to many of VMP’s CRT mounts. Combined with a VH-004B, the VH-001 can be attached to VMP flat panel ceiling mounts. | |
| The VH-002 is an add-on holder for the VH-001. The VH-002 allows for a second electronic component be installed below a VH-001. | |
| The VH-004 is an adaptor to allow an electronic component holder to be hung underneath a VMP flat panel ceiling mount. Combined with the VH-001S, the VH-004 allows for adjustable... | |
| The VH-005 is an electronic component holder that attaches to either a pipe or ceiling mast. The VH-005 can attach to any size pipe from 1†to 2†OD pipe... | |
| The VH003 wall mount component holder is a stylish way to hold DVD players, DVR's, HD receivers, CD players, VCR's and gaming systems (Xbox 360, Playstation 3, Nintendo Wii). The... | |
| The VMP-001B is a single arm television wall mount for CRT (old box style) televisions. The VMP-001B has a high load capacity, adjustable tilt, swivel, and tray width making it... | |
| The VMP-014/024 is a combination wall or ceiling mount for CRT (old box style) televisions. The VMP-014/024 come with both the wall arm and ceiling mount in the box. UL... | |
| The VMP-STRAP is a heavy duty security strap to help keep mounted devices in place and secure. | |
| The VMP046/048 is a versatile CCTV monitor mount that comes complete to wall or ceiling mount the unit. With a heavy load capacity, adjustable rotation and tilt; the VMP046/048 will... | |
| The W20-B is a residential CRT (old box style) wall mount. Sleek and stylish, but UL listed so you know it has the strength to hold your television safely. | |
| The W27-B is a residential CRT (old box style) wall mount. Sleek and stylish, but UL listed so you know it has the strength to hold your television safely. | |
| The WB-6 are antenna mast holders to mount on a wall. Providing a 6†clearance to the antenna mast, the WB-6 are a good way to mount your antenna and... | |
| The Y-MOUNT is a chimney mount for antenna or DBS pipe. Designed to be strapped around round chimneys, the Y-MOUNT provides a simple secure way to mount antennas or DBS... | |
| The Z-MOUNT is a chimney mount for antenna or DBS pipe. Designed to be strapped around square or rectangle chimneys, the Z-MOUNT provides a simple secure way to mount antennas... | |
| VMP's full line of residential mounting solutions are not only practical, but look great in any room in the home. Rugged and with 180 degree swivel and twist capability from... | |
| VMP's full line of residential mounting solutions are not only practical, but look great in any room in the home. Wall mountable and rugged with swivel and tilt capability, the... | |
| VMP's full line of residential mounting solutions are not only practical, but look great in any room in the home. Wall mountable and rugged with swivel and twist capability, the... | |
| VMP's full line of residential mounting solutions are not only practical, but look great in any room in the home. With virtually limitless range due to full range tilt, swivel,... | |
| VMP's LCD turntables allow the consumer the flexibility of placing the TV or monitor on a wider variety of countertops throughout the home or office where any stable viewing vantage... | |
| VMP's turntables allow the consumer the flexibility of placing the TV or monitor on a wider variety of countertops throughout the home or office where any stable viewing vantage point... |