Southco Datasheets for Operator Interface Mounts and Arms
Operator interface mounts and operator interface arms are articulating components used to hold and position industrial computer monitors, keyboards or other operator interfaces.
Operator Interface Mounts and Arms: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Sample Panel | |
| Southco’s 28 Demonstration Panels provide a convenient method to demonstrate the operation and function of Southco products. Different panel designs are available, representing a variety of Southco product types and... | |
| Southco’s Dual Extension Monitor Mount (D Series) provides integrated positioning technology that enables the arm to function efficiently in applications needing a robust, stable solution. The constant-torque, user-friendly positioning features... | |
| Southco’s Dynamic (C Series), Vertically Articulating Tilt, Swivel and Swing V Series), and Vertically Articulating Dual Extension (W Series) monitor mounts provide integrated positioning technology that enables them to function... | |
| Southco’s Tilt Monitor Mount (T Series) provides integrated positioning technology with a tilt-only feature to suit different users and lighting conditions. The mount can be tilted at various angles with... | |
| Southco’s Tilt, Swivel and Swing Monitor Mount (A Series) provides integrated positioning technology that enables the arm to function efficiently in applications needing a robust, stable solution. The constant-torque, user-friendly... | |
|
Monitor Mount, Height Adjusting, Double Arm, Aluminum Alloy, Powder Coat, Black -- AV-D32-61WC131-50
Monitor Mount, Height Adjusting, Double Arm, Aluminum Alloy, Powder Coat, Black -- AV-D32-61WC132-50
Monitor Mount, Height Adjusting, Double Arm, Aluminum Alloy, Powder Coat, Black -- AV-D32-61WC133-50
Monitor Mount, Height Adjusting, Double Arm, Aluminum Alloy, Powder Coat, White -- AV-D32-61WC131-76
Monitor Mount, Height Adjusting, Double Arm, Aluminum Alloy, Powder Coat, White -- AV-D32-61WC132-76
|
Southco’s Vertically Articulating Dual Extension Arm (W Series) provides integrated positioning technology that enables the arm to function efficiently in applications that require extended length to maximize reach. The height... |
| Southco's Tilt and Swivel Monitor Mount (K Series) offers tilt and swivel functionality, allowing it to be tilted at various angles with minimal operating effort. The K Series facilitates reliable,... | |
| The B Series offers a simplified mounting solution for static applications where displays only need to be moved into a single stationary position, or where frequent repositioning is not required. |
| Next >> |