UltimateAir RecoupAerator energy recovery ventilator. 30-200 cfm. 96 percent efficiency. 120 volts. 6 inch duct connections.
The king of ERVs! The RecoupAerator is a whole-house air filter and ventilator that circulates fresh air into an average-sized home every two hours. It serves as both ventilation and filtration, capturing virtually all pollens and mold spores. This makes the RecoupAerator uniquely suited for asthmatics. Couple that with 15 years of outstanding product performance, hundreds of testimonials, and you have the finest-performing, most energy-efficient unit available.
96% Efficiency. Air flow: 30-200 cubic feet/minute (cfm). Pre-filter: Washable aluminum mesh. Motor: General Electric ECM brushless motors. Electrical Rating: 120 VAC, 60 Hz., 6.0 amps. Mounting: Operates in vertical or horizontal position. May be suspended from joists or placed on floor or wall-mounted shelf. Connects to 6 inch ducts.
HVACQuick.com | |
---|---|
Product Category | Breathing and Ventilation Air Systems |
Product Number | 200DX |
Product Name | Ultimate Air Energy Recovery Ventilator |