QLogic Corporation Datasheets for Fibre Channel Products
Fibre Channel products include hubs, directors, servers, adapters, etc.
Fibre Channel Products: Learn more
| Product Name | Notes |
|---|---|
| QLogic BR-815 and BR-825 8Gb Fibre Channel Adapters are server connectivity products with unmatched hardware capabilities and unique software features. These adapters are designed to help IT organizations deploy and... | |
| The QLogic 2500 Series 8Gb Adapters are a part of QLogic’s industry-leading Fibre Channel technology portfolio. The adapters not only meet the needs of today’s demanding data center requirements by... | |
| The QLogic 2670 Series Gen 5 (16Gb) Fibre Channel Adapters boast industry-leading native Fibre Channel performance—achievin g dual-port, line-rate, 16Gbps Fibre Channel throughput—at extremely low CPU utilization with full hardware... | |
| The QLogic BR-1860 Fabric Adapter with Gen 5 Fibre Channel meets all the connectivity needs of cloud-enabled data centers while providing unmatched 16Gbps performance, application-aware services, unified management, and reduced... | |
| The QLogic® 2690 Series of Enhanced Gen 5 (16Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed for enterprise data centers that require... | |
| The QLogic® 2700 Series of Gen 6 (32Gb) Fibre Channel (FC) Adapters is a complete portfolio of single, dual and quad-port adapters, designed to accelerate mission-critical enterprise applications, build a... |