Migatron Corporation Datasheets for Dry Material (Powders) Level Switches
Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action.
Dry Material (Powders) Level Switches: Learn more
| Product Name | Notes |
|---|---|
| The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also... | |
| The RPS-450, 475 are stud-mount, completely self-contained, 120VAC powered ultrasonic proximity sensors. These sensors are range or distance sensitive, enabling the sensors to detect objects only within the desired range... | |
| These self-contained Ultrasonic Level Sensors provide level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters. |