Harman Pro North America EPM Series 6+2-Channel Mixer EPM6

Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM Series 6+2-Channel Mixer - 38874 - TMP Pro Distribution
Berlin, CT, USA
EPM Series 6+2-Channel Mixer
38874
EPM Series 6+2-Channel Mixer 38874
Soundcraft have unveiled another addition to the rapidly growing new Soundcraft family, the multi-format low-cost EPM mixers. The emphasis with the Soundcraft EPM is very firmly on quality build and audio performance, with an easy to understand control surface uncluttered by unnecessary facilities, and Soundcraft have brought new technologies and ideas to this very cost-effective range. Surface mount technology is used throughout, using close-tolerance components for high accuracy and repeatable settings for EQ and gain controls. The highly-transparent GB30 Mic amp (designed by Graham Blyth for the company's 30th anniversary, and also used on the larger LX7ii and GB Series consoles) features high-resolution adjustment over a wide gain range of 55dB, and provides a stunning +22dB headroom through the console. True professional 48-volt phantom power caters for condenser microphones of all types. A unique feature of the signal monitoring is the PEAK led. This uses multipoint signal take-offs to watch for overload in several parts of the channel strip, and the led lights more brightly as the signal approaches the peak point. For smooth and accurate channel control, the EPM has 60mm high quality faders as used on other Soundcraft desks. The monitor output and headphone output work in parallel so that performers can still listen on phones while an engineer is listening on studio monitors. Analogue/Digital: Analogue Frame Sizes: 6 Stereo Channels: 2 Digital I/O: No FX Processors: 0 Groups: 0 EQ Bands: 3 Aux Sends: 2 Returns: 1 Direct Outputs: No Matrix Outputs: 0 Main Bus Out: LR

Soundcraft have unveiled another addition to the rapidly growing new Soundcraft family, the multi-format low-cost EPM mixers.
The emphasis with the Soundcraft EPM is very firmly on quality build and audio performance, with an easy to understand control surface uncluttered by unnecessary facilities, and Soundcraft have brought new technologies and ideas to this very cost-effective range. Surface mount technology is used throughout, using close-tolerance components for high accuracy and repeatable settings for EQ and gain controls. The highly-transparent GB30 Mic amp (designed by Graham Blyth for the company's 30th anniversary, and also used on the larger LX7ii and GB Series consoles) features high-resolution adjustment over a wide gain range of 55dB, and provides a stunning +22dB headroom through the console. True professional 48-volt phantom power caters for condenser microphones of all types.
A unique feature of the signal monitoring is the PEAK led. This uses multipoint signal take-offs to watch for overload in several parts of the channel strip, and the led lights more brightly as the signal approaches the peak point. For smooth and accurate channel control, the EPM has 60mm high quality faders as used on other Soundcraft desks. The monitor output and headphone output work in parallel so that performers can still listen on phones while an engineer is listening on studio monitors.
Analogue/Digital: Analogue
Frame Sizes: 6
Stereo Channels: 2
Digital I/O: No
FX Processors: 0
Groups: 0
EQ Bands: 3
Aux Sends: 2
Returns: 1
Direct Outputs: No
Matrix Outputs: 0
Main Bus Out: LR

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 38874
Product Name EPM Series 6+2-Channel Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - Soundcraft MH4 - Harman Pro North America
Harman Pro North America
View Details
 - AXIOM 125 Power Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details