Grommes~Precision Electronics, Inc. Datasheets for Audio Mixers and Consoles
Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals.
Audio Mixers and Consoles: Learn more
| Product Name | Notes |
|---|---|
| Able to drive one or more power amplifiers, the G226 is a professional microphone preamplifier perfect for any location where custom-tailoring of frequency response and feedback control is needed, such... | |
| Don’t let the MICRO’s compact size fool you! The extremely flexible and multi-tasking MICRO Series mixer amplifier is packed with features ready to meet your every sound demand. The MICRO... | |
| Engineered for ease, yet built for rugged daily use, the ST100E is designed for numerous commercial sound and telephone paging applications. The ST100E features 4 channels (2 mic, 2 aux,... | |
| Engineered for rugged daily application, yet designed for ease-of-use, the PST Series is one of Grommes~Precision’s most time-tested and popular mixer amplifiers. Years of field use has consistently proven the... | |
| Grommes~Precision has gone back to the “basics” with the new BASIX Series of utility amplifiers. Sensible, practical, and economical, the BASIX Series combines “barebones” features and Grommes~Precision know-how to save... | |
| Living up to it’s name, the AXIOM 250 provides the solid foundation in which to build an exceptional sound system. At only 2U high, the AXIOM 250 is a high... | |
| Living up to it’s name, the AXIOM 400 provides the solid foundation in which to build an exceptional sound system. The AXIOM 400 is a high fidelity commercial audio amplifier... | |
| Living up to it’s name, the AXIOM 500 & AXIOM 500-OTL provides the solid foundation in which to build an exceptional, long lasting sound system. Both units are high fidelity... | |
| Living up to its name, the AXIOM 125 provides the solid foundation in which to build an exceptional sound system. At only 2U high, the AXIOM 125 is a high... | |
| Living up to its name, the AXIOM 60 provides the solid foundation in which to build an exceptional sound system. At only 2U high, the AXIOM 60 is a high... | |
| Living up to the AXIOM Series name, the AXIOM 2 BY 125 is two high fidelity commercial audio power amplifiers in one. The AXIOM 2 BY 125 delivers 125 watts... | |
| Simple and easy to use, these 5 channel mixer pre-amplifiers are suitable for adding microphones to any sound system. The ST4 & ST4E both come built with XLR-¼” combo connector... | |
| The versatile GTE Series is perfect for any location where custom-tailoring of frequency response and feedback control is needed, such as: Houses of Worship, auditoriums, civic centers, and schools. Equipped... | |
| The versatile PR Series combines the flexibility of the popular Grommes~Precision MICRO mixer amplifier series with a digital tuner. Thus, becoming an all-in-one solution to a common audio application: providing... | |
| Wall mountable, rugged, and easy-to-use, the WM Series is built for reliability and sound quality. Designed for demanding commercial sound and telephone paging applications, the WM Series deliver 60/100/125 watts... | |
| With it’s straightforward and rugged design, it’s no wonder that the PST 30A is one of Grommes~Precision’s most popular smaller mixer amplifiers. Years of proven field use has consistently shown... | |
| Shape your sound environment! Designed to give you the freedom to contour the sound in any room or outdoor space, the G4EQA is a 1/3 octave equalizer covering the full... |