KUKA Deutschland GmbH Datasheets for Machine Control Software
Machine control software is designed for personal computers (PCs) or stand-alone controllers. It allows personnel to configure, program, and calibrate computerized machinery.
Machine Control Software: Learn more
| Product Name | Notes |
|---|---|
| KUKA.ConveyorTech adapts the motion of the robot to that of assembly lines and conveyor belts. In this way, a robot can work on parts on a fast-moving conveyor or move... | |
| KUKA.FlexPal Editor is the configuration tool for your palletizing and de-palletizing tasks. With the Editor you can define the packages, pallets, gripper, slip sheets, layers and stack plans. It includes... | |
| KUKA.Gripper & SpotTech enables the robot system to control and monitor tools and grippers in its work environment (GripperTech). This technology package also provides additional commands for spot welding applications... | |
| KUKA.LaserTech allows the integration of laser welding and laser cutting systems into the robot controller. Both applications can be executed using the same robot; this means maximum flexibility, while the... | |
| KUKA.SeamTech is a program for automatic seam tracking sensor systems. It is used for both laser and arc welding in conjunction with a light section sensor | |
| KUKA.ServoGun enables the operation of electric motor-driven spot weld guns with the KUKA robot controller. The gun is moved during programming as a robot axis. Each taught point automatically contains... | |
| KUKA.TouchSense is a tactile seam search application for arc welding applications. This application makes it possible to compensate for deviations in the shape or position of workpieces so that the... | |
| The KUKA.OfficeLite programming system has the same characteristics as the KUKA system software that runs on the robot controller. It can be used to create and optimize programs for KUKA... | |
| The simulation programs of the KUKA.Sim family allow robotic cells to be planned with true-to-life accuracy.KUKA.Sim Layout is the ideal tool for designing systems. Different layouts, concepts and robot tasks... | |
| With KUKA.CNC, an NC controller kernel has been completely integrated on a KR C4 for the first time, making it possible to run NC programs directly on the KUKA KR... | |
| With the KUKA.ArcTech products, arc welding applications can be quickly set up and programmed. Depending on the installed function, control is possible via either reference voltage or job numbers | |
| With the technology package KUKA.ForceTorqueCont rol, it is possible to influence process forces and torques in order to increase the quality and process reliability of robotic applications. Together with a... |