KUKA Deutschland GmbH Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Designed for high-precision specifications, HA series robots are particularly suitable for laser applications or the gauging of components. | |
| Due to its versatility and flexibility, the KR 16-2 is at home in almost every branch of industry. Now, in the form of the KR 16-2 CR, it is also... | |
| Due to its versatility and flexibility, the KR 16-2 is at home in most of the manufacturing industries - both automotive sub suppliers and non-automotive. | |
| Due to their enormous reach and broad payload spectrum, KR QUANTEC press robots are ideally suited to the loading and unloading of even large components in press shops. The robust... | |
| Extremely compact, extremely stiff with the highest power density. Further reduced interference contours and a more slender wrist. The KR 120 R2500 pro paves the way for pioneering and significantly... | |
| Extremely compact, extremely stiff with the highest power density. Further reduced interference contours and a more slender wrist. The KR 90 R2700 pro paves the way for pioneering and significantly... | |
| Faster. Higher. Further. With their robust yet streamlined design, these robots are ideally suited to palletizing requirements and effortlessly stack payloads of 120 kg to great heights with a reach... | |
| For installation on a machine, the shelf-mounted robots of type KS offer a greater depth of working envelope in a downward direction as well as reduced overall height of the... | |
| For palletizing the heaviest components, the titan palletizing robot is the optimal solution. | |
| It really stacks up: the new KUKA palletizing robot is capable of stacking europallets up to 1,6 m net height | |
| KR QUANTEC ultra K. The ultimate performance class for shelf-mounted robots. Extremely powerful, extremely stiff and precise, and yet just as streamlined and barely heavier than the shelf-mounted robots of... | |
| LBR iiwa. The collaborative robotic innovation with sensory capabilities for safety, fast teaching and simple operator control. Opens up new areas of application in the vicinity of humans that were... | |
| Many tasks which previously were the sole preserve of linear feed systems can now also be carried out by flexible KUKA shelf-mounted robots. For example, the robot can be integrated... | |
| Maximum versatility and flexibility for minimized investment costs. More streamlined. More compact. More robust. The reduction of the moving mass enables the all-rounders of the KR QUANTEC extra series to... | |
| More streamlined and lighter, yet extremely stiff and precise. For shorter cycle times, maximum path accuracy and high energy efficiency. KR QUANTEC prime is the new performance class for spot... | |
| More streamlined, faster, more robust: the new Foundry robot of the QUANTEC series requires less space, thus saving valuable production area. Perfectly designed for increased productivity in hot environments -... | |
| Optimal acceleration values despite heavy load. Designed for payloads of 240 kg, these robots are characterized by extremely high acceleration values. Its optimal design ensures best possible acceleration values -... | |
| Particularly powerful motors and gear units ensure fast production with 15 cycles per minute for a payload of 700 kg and a palletizing distance of 400/2000/400 mm. | |
| Significantly lighter, more streamlined, yet extremely stiff and precise. For cycle times up to 25% shorter, maximum path accuracy and high energy efficiency. KR QUANTEC prime K stands for maximum... | |
| The heavy duty robot in MT-version (MachiningTooling) is a substantial gain for the application area milling. It can be used as a machine tool with an integrated milling spindle for... | |
| The heavy-duty robot of the new generation impresses by its new streamlined design and improved performance. As a robot of the heavy-duty category, it offers a significantly large work envelope... | |
| The highest power density currently available on the market for the high payload range. Barely distinguishable from the other members of the KR QUANTEC family in terms of space requirements... | |
| The highly practical, tried-and-tested equipment of KUKA robots is ideally adapted to the requirements of foundry applications. The KUKA in-line wrist withstands temperatures of up to 100 °C in continuous... | |
| The KR 120 R1800 nano has a payload capacity of 120 kg and a reach of approx. 1800 mm. As the representative of a new generation of extremely compact process... | |
| The KR 120 R2100 nano F exclusive has a payload of up to 120 kg and reaches of up to 2100 mm. This compact foundry specialist is also specially optimized... | |
| The KR 160 R1570 nano has a payload capacity of 160 kg and a reach of approx. 1570 mm. As the representative of a new generation of extremely compact process... | |
| The KR 3 AGILUS is ideal for use in 600 x 600 mm automation cells since it enables automation in confined spaces and reaches maximum performance in minimum space. Thanks... | |
| The KR 30-3 is a masterful mover with a fist-shaped work envelope, and is ideal for the implementation of cost-effective, space-saving system concepts. | |
| The KR 6-2 is a masterful mover with a fist-shaped work envelope, and is ideal for the implementation of cost-effective, space-saving system concepts | |
| The KR 60-3 is a masterful mover with a fist-shaped work envelope, and is ideal for the implementation of cost-effective, space-saving system concepts. | |
| The KR QUANTEC is consistently rated for particularly high working speeds. Cleanrooms have extremely high requirements in terms of freedom from particles. KUKA cleanroom robots meet these requirements while maintaining... | |
| The KUKA KR 300-2 PA palletizing robot is light, fast and powerful and has been developed especially for high-speed tasks with heavy payloads. | |
| The robotic innovation with sensory capabilities for safety, fast teaching and simple operator control. Opens up new areas of application in the vicinity of humans that were previously off-limits for... | |
| The use of KUKA robots is also firmly established in permanent mold casting. In the pouring process, control of the swivel actuator of the hot ladle can be made freely... | |
| There are low-payload applications in which the reach is a decisive factor. For such cases, KUKA offers you the L models KR 16 L6-2, with a reach of up to... | |
| Unrivaled. The robust design and high-performance gear units and motors allow palletizing operations with up to 27 cycles per minute. With its narrow base frame and small footprint, the robot... | |
| With a payload capacity of up to 1,300 kg, the KR 1000 1300 titan PA is the strongest robot on the market. Its powerful, streamlined design earned it the internationally... | |
| With five axes, the KR AGILUS fivve is consistently rated for particularly high working speeds. At the same time, it offers high precision. Low space requirements and the choice between... | |
| With its compact design, low weight and integrated installation and fastening elements, the KR 470-2 PA is quickly and easily integrated into a system. | |
| With its increased payload and versatility, the KR 20-3 industrial robot is suitable for a broad spectrum of applications and industries. These range from the automotive to the automated handling,... | |
| With its long, slim arm, this shelf-mounted robot is the perfect tool for reaching into a vehicle body. Inside the body, it can then carry out precise, uniform application of... |