Idealtek offers the most precise and comprehensive plastic tweezer range brought together from over 20 years experience engineering plastic materials. This range offers durable anti-magnetic, anti-acid stainless steel with ESD safe replaceable carbofib tips. Typical applications include use in the electronic industry, watch-makers, jewellers and laboratory and medical applications in moderately aggressive chemical environments.
General Notes on the Stainless Steel (SA) Body
Replaceable kits come with 2 tips and 3 screws. The easiest and most precise replacement system available into the tweezers market
Low carbon austenitic steel (Material number 1.4435, DIN X2CrNiMo18-14-3, AISI number 316L). Contains from 16.5 to 18.5 wt% chromium and has important quantities of nickel and molybdenum. Good corrosion resistance to most chemicals, salts and acids. Non-magnetisable. Generally used where corrosion resistance and toughness are primary requirements
Model Number = 7CPR.SA
Material = PEEK (Tip), Stainless Steel (Body)
Overall Length = 130 mm
Point Type = Curved, Fine
Anti-Magnetic = Yes
ESD Safe = Yes
Anti-Acid = Yes
Maximum Temperature = +350°C
RS Components, Ltd. | |
---|---|
Product Category | Hand Tools |
Product Number | 1367370 |