ESD safe dissipative precision highly accurate tweezers manufactured from high grade Steel for excellent consistency and Anti-corrosion properties. Ideal for use in SMD & SMT where Electrostatic Discharge is a concern.
Small extremely hard precision machined tips for unrivalled strength and durability . Chrome Nickel high grade Steel construction for excellent durability, strength and handling. Stainless and Anti-magnetic (SA). Acid resistant . Matt finish . Marked with the part number and special properties on the handle for quick identification of the right tool for the job
Material = Stainless Steel
Overall Length = 115 mm
Point Type = Straight, Pointed
Anti-Magnetic = Yes
ESD Safe = Yes
Anti-Acid = Yes
RS Components, Ltd. | |
---|---|
Product Category | Hand Tools |
Product Number | 6609509 |