Ventana Medical Systems, Inc. CONFIRM CD20 760-2531

Description
CONFIRM anti-CD20 (L26) specifically binds to antigens located in the plasma membrane and cytoplasmic regions of normal B lymphocytes and may also be expressed in Reed-Sternberg cells. This phosphoprotein is found on the surface of normal and malignant B cells and is thought to act as a receptor during B cell activation and differentiation. Plasma cells are negative for CD20. CONFIRM anti-CD20 (L26) can be used to detect B cells from peripheral blood, lymph node, spleen, tonsil and bone marrow. It is also used in the classification of a majority of B cell malignancies, including many acute leukemias and chronic lymphocytic leukemias.
Datasheet
Description
CONFIRM anti-CD20 (L26) specifically binds to antigens located in the plasma membrane and cytoplasmic regions of normal B lymphocytes and may also be expressed in Reed-Sternberg cells. This phosphoprotein is found on the surface of normal and malignant B cells and is thought to act as a receptor during B cell activation and differentiation. Plasma cells are negative for CD20. CONFIRM anti-CD20 (L26) can be used to detect B cells from peripheral blood, lymph node, spleen, tonsil and bone marrow. It is also used in the classification of a majority of B cell malignancies, including many acute leukemias and chronic lymphocytic leukemias.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONFIRM CD20 - 760-2531 - Ventana Medical Systems, Inc.
Tucson, AZ, USA
CONFIRM CD20
760-2531
CONFIRM CD20 760-2531
CONFIRM anti-CD20 (L26) specifically binds to antigens located in the plasma membrane and cytoplasmic regions of normal B lymphocytes and may also be expressed in Reed-Sternberg cells. This phosphoprotein is found on the surface of normal and malignant B cells and is thought to act as a receptor during B cell activation and differentiation. Plasma cells are negative for CD20. CONFIRM anti-CD20 (L26) can be used to detect B cells from peripheral blood, lymph node, spleen, tonsil and bone marrow. It is also used in the classification of a majority of B cell malignancies, including many acute leukemias and chronic lymphocytic leukemias.

CONFIRM anti-CD20 (L26) specifically binds to antigens located in the plasma membrane and cytoplasmic regions of normal B lymphocytes and may also be expressed in Reed-Sternberg cells. This phosphoprotein is found on the surface of normal and malignant B cells and is thought to act as a receptor during B cell activation and differentiation. Plasma cells are negative for CD20. CONFIRM anti-CD20 (L26) can be used to detect B cells from peripheral blood, lymph node, spleen, tonsil and bone marrow. It is also used in the classification of a majority of B cell malignancies, including many acute leukemias and chronic lymphocytic leukemias.

Datasheet

Technical Specifications

  Ventana Medical Systems, Inc.
Product Category Organic Chemicals
Product Number 760-2531
Product Name CONFIRM CD20
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
S-Ethylisothiourea, Hydrobromide - 10103 - Medical Isotopes, Inc.
Specs
Chemical Formula C 3 H 9 BrN 2 S
CAS Number 1071-37-0
View Details