Ventana Medical Systems, Inc. Androgen Receptor 760-4605

Description
Androgen Receptor (SP107) antibody is intended for qualified laboratories to qualitatively identify by light microscopy the presence of associated antigens in sections of formalin-fixed, paraffin-embedded tissue sections using IHC test methods. This antibody is used as an aid in the identification of Androgen Receptor positivity in human tissues within the context of an antibody panel, the patient’s clinical history, and other diagnostic tests evaluated by a qualified pathologist. This antibody is intended for in vitro diagnostic (IVD) use.
Description
Androgen Receptor (SP107) antibody is intended for qualified laboratories to qualitatively identify by light microscopy the presence of associated antigens in sections of formalin-fixed, paraffin-embedded tissue sections using IHC test methods. This antibody is used as an aid in the identification of Androgen Receptor positivity in human tissues within the context of an antibody panel, the patient’s clinical history, and other diagnostic tests evaluated by a qualified pathologist. This antibody is intended for in vitro diagnostic (IVD) use.

Suppliers

Company
Product
Description
Supplier Links
Androgen Receptor - 760-4605 - Ventana Medical Systems, Inc.
Tucson, AZ, USA
Androgen Receptor
760-4605
Androgen Receptor 760-4605
Androgen Receptor (SP107) antibody is intended for qualified laboratories to qualitatively identify by light microscopy the presence of associated antigens in sections of formalin-fixed, paraffin-embedded tissue sections using IHC test methods. This antibody is used as an aid in the identification of Androgen Receptor positivity in human tissues within the context of an antibody panel, the patient’s clinical history, and other diagnostic tests evaluated by a qualified pathologist. This antibody is intended for in vitro diagnostic (IVD) use.

Androgen Receptor (SP107) antibody is intended for qualified laboratories to qualitatively identify by light microscopy the presence of associated antigens in sections of formalin-fixed, paraffin-embedded tissue sections using IHC test methods. This antibody is used as an aid in the identification of Androgen Receptor positivity in human tissues within the context of an antibody panel, the patient’s clinical history, and other diagnostic tests evaluated by a qualified pathologist. This antibody is intended for in vitro diagnostic (IVD) use.

Supplier's Site

Technical Specifications

  Ventana Medical Systems, Inc.
Product Category Organic Chemicals
Product Number 760-4605
Product Name Androgen Receptor
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-TRIETHYLSILYL-4-(TRIETHYLSILYLOXY)-1-BUTYNE 96% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-TRIETHYLSILYL-4-(TRIETHYLSILYLOXY)-1-BUTYNE 96%
Chemical Formula (C2H5)3SiO(CH2)2CCSi(C2H5)3
CAS Number 160194-28-5
View Details