Cambridge Technology, Inc. Datasheets for Galvanometer Optical Scanners
Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications.
Galvanometer Optical Scanners: Learn more
| Product Name | Notes |
|---|---|
| All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instruction. | |
| All Position Detector specifications apply with Cambridge Technology servo driver after a 30 second warm-up. All angles are in mechanical degrees. Consult manual for complete operating instructions. | |
| Cambridge Technology brings you the smallest galvanometer available on the market today. Designed for applications where size is of the greatest importance the 6200H compact footprint allows the 6200H to... | |
| Flexure galvo motors offer an alternative to bearing-based galvos providing extended life and smooth scanning in industrial and high-resolution systems. • Moving Magnet Galvo Motor • Flexure-based (no bearings) • | |
| The 6220H galvanometer can be designed and optimized for speed, size, cost and accuracy with typical beam diameters of 5mm, 8mm, 9mm, and 10mm. Shown here with B connector and... | |
| The 6230H galvanometer can be designed and optimized for speed, size, cost and accuracy with typical beam diameters of 8mm, 10mm, 12mm, and 15mm. It is shown here with a... | |
| The 6231H supports apertures of 8mm, 10mm, 12mm, and 15mm. It is shown here with the C connector and a 10mm Y mirror. | |
| The 6240H galvanometer can be designed and optimized for speed, size, cost and accuracy with typical beam diameters of 12mm, 15mm, 20mm, 25mm, and 30mm. It is shown here with... | |
| The 6260H galvanometer is designed for large aperture applications, and is optimized for speed, size, cost and accuracy with typical beam diameters from 30mm to greater than 75mm. It is... | |
| The Series G Open Loop Optical Scanners are designed to deflect mirrors of various sizes in commercial and scientific optical equipment. The mirror deflection of these galvo motors is proportional... | |
| With over 40 years of proven abilities, Cambridge Technology is the best company to provide you with quality Resonant Scanners. Our standard and custom Resonant Scanners were successfully used for... |